MACOM RF Amplifiers MAAP-011246-TR0500

Description
RF Amplifier IC VSAT 27.5GHz ~ 31GHz 32-AQFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 27.5GHz ~ 31GHz 32-AQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-1756-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1756-2-ND
RF Amplifiers 1465-1756-2-ND
RF Amplifier IC VSAT 27.5GHz ~ 31GHz 32-AQFN (5x5)

RF Amplifier IC VSAT 27.5GHz ~ 31GHz 32-AQFN (5x5)

Buy Now Datasheet
RF Amplifiers - 1465-1756-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1756-1-ND
RF Amplifiers 1465-1756-1-ND
RF Amplifier IC VSAT 27.5GHz ~ 31GHz 32-AQFN (5x5)

RF Amplifier IC VSAT 27.5GHz ~ 31GHz 32-AQFN (5x5)

Buy Now Datasheet
RF Amplifiers - 1465-1756-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1756-6-ND
RF Amplifiers 1465-1756-6-ND
RF Amplifier IC VSAT 27.5GHz ~ 31GHz 32-AQFN (5x5)

RF Amplifier IC VSAT 27.5GHz ~ 31GHz 32-AQFN (5x5)

Buy Now Datasheet
RF & MW Power Amplifier - MAAP-011246-TR0500 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAP-011246-TR0500
RF & MW Power Amplifier MAAP-011246-TR0500
The MAAP-011246 is a 2 Watt, 4-stage power amplifier assembled in a lead-free 5 mm 32-lead AQFN plastic package. This power amplifier operates from 27.5 to 31.5 GHz and provides 23 dB of linear gain, 2 W saturated output power and 24% efficiency while biased at 6 V. The MAAP-011246 can be used as a power amplifier stage or as a driver stage in higher power applications. This device is ideally suited for VSAT and 28 GHz PTP applications. This product is fabricated using a GaAs pHEMT process which features full passivation for enhanced reliability.

The MAAP-011246 is a 2 Watt, 4-stage power amplifier assembled in a lead-free 5 mm 32-lead AQFN plastic package. This power amplifier operates from 27.5 to 31.5 GHz and provides 23 dB of linear gain, 2 W saturated output power and 24% efficiency while biased at 6 V.

The MAAP-011246 can be used as a power amplifier stage or as a driver stage in higher power applications. This device is ideally suited for VSAT and 28 GHz PTP applications.

This product is fabricated using a GaAs pHEMT process which features full passivation for enhanced reliability.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers MAAP-011246-TR0500
IC AMP VSAT 27.5GHZ-31GHZ 32AQFN

IC AMP VSAT 27.5GHZ-31GHZ 32AQFN

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-1756-2-ND MAAP-011246-TR0500 MAAP-011246-TR0500
Product Name RF Amplifiers RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Power Amplifier
Applications VSAT
Frequency Range 27500 to 31000 MHz 27500 to 31500 MHz 27500 to 31000 MHz
Minimum Gain 22 dB ? to 22 dB
Maximum Gain 22 dB 22 dB 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD231C3TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 6000 MHz
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
250-2500 MHz Linear Power Amplifier Driver - SKY65009-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 250 to 2500 MHz
Minimum Gain 12 dB
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details