The MAAP-011233 is a 4-stage, 4 W power amplifier assembled in a lead-free 5 mm 32-lead AQFN plastic package. This power amplifier operates from 28.5 to 31 GHz and provides 26 dB of linear gain, 4 W saturated output power and 27.5 % efficiency while biased at 6 V.
The MAAP-011233 can be used as a power amplifier ideally suited for VSAT communications.
This product is fabricated using a GaAs pHEMT process which features full passivation for enhanced reliability.
RF Amplifier IC VSAT 28.5GHz ~ 31GHz 32-AQFN (5x5)
RF Amplifier IC VSAT 28.5GHz ~ 31GHz 32-AQFN (5x5)
RF Amplifier IC VSAT 28.5GHz ~ 31GHz 32-AQFN (5x5)
RF/IF and RFID - RF Amplifiers
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | MAAP-011233-TR0500 | 1465-1833-1-ND | MAAP-011233-TR0500 |
| Product Name | RF & MW Power Amplifier | RF Amplifiers | RF/IF and RFID - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Frequency Range | 28500 to 31000 MHz | 28500 to 31000 MHz | 28500 to 31000 MHz |
| Maximum Gain | 25 dB | 25 dB | 25 dB |
| Package Type | AQFN | Surface Mount; 32-LFQFN Exposed Pad | |
| Operating Voltage | 6 volts | 6 volts |