The MAAP-011027 is a 2-stage, 8 W saturated C-band power amplifier in a 5 mm 20 lead PQFN package, allowing for easy assembly. This product is fully matched to 50 ohms on both the input and output. It can be used as a power amplifier stage or as a driver stage in high power pulsed applications. It is ideally suited for Point-to-Point Radios and C-band radar applications.
IC RF AMP GP 5.2GHZ-5.9GHZ 20QFN
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | MAAP-011027-TR0500 | MAAP-011027-TR0500 |
| Product Name | RF & MW Power Amplifier | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | |
| Frequency Range | 5200 to 5900 MHz | 5200 to 5900 MHz |
| Maximum Gain | 20 dB | 20 dB |