The MAAP-008924 is a 3-stage, high linearity 1.2 W GaAs power amplifier in a 5mm, 20 lead PQFN package, allowing easy assembly. This PA product is fully matched to 50 ohms on both the input and output. It can be used as a power amplifier stage or as a driver stage in high power applications. It is ideally suited for Point-to-Point Radios. Each device is 100% RF tested to ensure performance compliance. The part is fabricated using MACOM Technology Solutions’ high linearity MESFET Process.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | MAAP-008924-000000 |
| Product Name | RF & MW Power Amplifier |
| Amplifier Type | Power Amplifier |
| Frequency Range | 10000 to 13300 MHz |
| Maximum Gain | 20 dB |