MACOM RF Amplifiers MAAMSS0045

Description
RF Amplifier IC General Purpose 1.4GHz ~ 2GHz 8-SO
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1.4GHz ~ 2GHz 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAAMSS0045-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-MAAMSS0045-ND
RF Amplifiers 1465-MAAMSS0045-ND
RF Amplifier IC General Purpose 1.4GHz ~ 2GHz 8-SO

RF Amplifier IC General Purpose 1.4GHz ~ 2GHz 8-SO

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MAAMSS0045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MAAMSS0045
RF and Wireless - RF Amplifiers MAAMSS0045
IC RF AMP GPS 1.4GHZ-2GHZ 8SO

IC RF AMP GPS 1.4GHZ-2GHZ 8SO

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-MAAMSS0045-ND MAAMSS0045
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1400 to 2000 MHz 1400 to 2000 MHz
Minimum Gain 14 dB ? to 14 dB
Maximum Gain 14 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA855N6E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1164 to 1300 MHz
View Details
5 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
2000-3000 MHz Low-Noise Power Amplifier Driver - SKY65081-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 3000 MHz
Minimum Gain 14.3 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details