MACOM Broadband/CATV (75 Ohm) Drop Amplifier MAAMSS0042TR-3000

Description
MACOM's MAAMSS0042 CATV amplifier is a GaAs MMIC which exhibits low distortion in a lead-free miniature surface mount plastic package. The MAAMSS0042 employs a monolithic single stage design featuring a convenient 75 ? input/ output impedance that minimizes the number of external components required. The MAAMSS0042 provides low noise and high linearity. It is ideally suited for set top boxes, home gateways, FTTX, Drop Amplifiers, and other broadband internet based appliances. The MAAMSS0042 is fabricated using MACOM's PHEMT process to realize low noise and low distortion. The process features full passivation for robust performance and reliability.
Request a Quote
Description
MACOM's MAAMSS0042 CATV amplifier is a GaAs MMIC which exhibits low distortion in a lead-free miniature surface mount plastic package. The MAAMSS0042 employs a monolithic single stage design featuring a convenient 75 ? input/ output impedance that minimizes the number of external components required. The MAAMSS0042 provides low noise and high linearity. It is ideally suited for set top boxes, home gateways, FTTX, Drop Amplifiers, and other broadband internet based appliances. The MAAMSS0042 is fabricated using MACOM's PHEMT process to realize low noise and low distortion. The process features full passivation for robust performance and reliability.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) Drop Amplifier - MAAMSS0042TR-3000 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) Drop Amplifier
MAAMSS0042TR-3000
Broadband/CATV (75 Ohm) Drop Amplifier MAAMSS0042TR-3000
MACOM's MAAMSS0042 CATV amplifier is a GaAs MMIC which exhibits low distortion in a lead-free miniature surface mount plastic package. The MAAMSS0042 employs a monolithic single stage design featuring a convenient 75 ? input/ output impedance that minimizes the number of external components required. The MAAMSS0042 provides low noise and high linearity. It is ideally suited for set top boxes, home gateways, FTTX, Drop Amplifiers, and other broadband internet based appliances. The MAAMSS0042 is fabricated using MACOM's PHEMT process to realize low noise and low distortion. The process features full passivation for robust performance and reliability.

MACOM's MAAMSS0042 CATV amplifier is a GaAs MMIC which exhibits low distortion in a lead-free miniature surface mount plastic package. The MAAMSS0042 employs a monolithic single stage design featuring a convenient 75 ? input/ output impedance that minimizes the number of external components required. The MAAMSS0042 provides low noise and high linearity. It is ideally suited for set top boxes, home gateways, FTTX, Drop Amplifiers, and other broadband internet based appliances. The MAAMSS0042 is fabricated using MACOM's PHEMT process to realize low noise and low distortion. The process features full passivation for robust performance and reliability.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAMSS0042TR-3000
Product Name Broadband/CATV (75 Ohm) Drop Amplifier
Frequency Range 50 to 5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Low Noise, pHEMT, Amplifier, 50 MHz to 10 GHz, 50Ω, 1.5x1.5 mm QFN Style Package - PMA1-14LV+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
MMIC Tech. MMIC
View Details
ADM3-0022PA, Broadband Power Amplifier - ADM3-0022PA - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 22000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - ACA1216P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1218 MHz
View Details
2 suppliers