MACOM RF & MW LNA MAAM12000

Description
MACOM's MAAM12000-A1 is a wide band, low noise, MMIC amplifier housed in a lead-free, small 8-lead ceramic package. It includes two integrated gain stages and employs series inductive feedback to obtain excellent noise figure and a good, 50-ohm, input and output impedance match over the 1.2 to 1.75 GHz band. The MAAM12000-A1 is fully monolithic, requires no external components and is provided in a low-cost, user-friendly, microwave package. The MAAM12000-A1 is ideally suited to receivers in GPS and DGPS applications and operates over both the L1 and L2 frequency bands. Because of its wide bandwidth, the MAAM12000-A1 can also be used as a driver, buffer or IF amplifier in numerous commercial and government system applications that require high gain, excellent linearity and low power consumption. The MAAM12000-A1 is manufactured in-house using a reliable, 0.5 micron, GaAs MESFET process. This product is 100% RF tested to ensure compliance to performance specifications.
Request a Quote Datasheet
Description
MACOM's MAAM12000-A1 is a wide band, low noise, MMIC amplifier housed in a lead-free, small 8-lead ceramic package. It includes two integrated gain stages and employs series inductive feedback to obtain excellent noise figure and a good, 50-ohm, input and output impedance match over the 1.2 to 1.75 GHz band. The MAAM12000-A1 is fully monolithic, requires no external components and is provided in a low-cost, user-friendly, microwave package. The MAAM12000-A1 is ideally suited to receivers in GPS and DGPS applications and operates over both the L1 and L2 frequency bands. Because of its wide bandwidth, the MAAM12000-A1 can also be used as a driver, buffer or IF amplifier in numerous commercial and government system applications that require high gain, excellent linearity and low power consumption. The MAAM12000-A1 is manufactured in-house using a reliable, 0.5 micron, GaAs MESFET process. This product is 100% RF tested to ensure compliance to performance specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - MAAM12000 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
MAAM12000
RF & MW LNA MAAM12000
MACOM's MAAM12000-A1 is a wide band, low noise, MMIC amplifier housed in a lead-free, small 8-lead ceramic package. It includes two integrated gain stages and employs series inductive feedback to obtain excellent noise figure and a good, 50-ohm, input and output impedance match over the 1.2 to 1.75 GHz band. The MAAM12000-A1 is fully monolithic, requires no external components and is provided in a low-cost, user-friendly, microwave package. The MAAM12000-A1 is ideally suited to receivers in GPS and DGPS applications and operates over both the L1 and L2 frequency bands. Because of its wide bandwidth, the MAAM12000-A1 can also be used as a driver, buffer or IF amplifier in numerous commercial and government system applications that require high gain, excellent linearity and low power consumption. The MAAM12000-A1 is manufactured in-house using a reliable, 0.5 micron, GaAs MESFET process. This product is 100% RF tested to ensure compliance to performance specifications.

MACOM's MAAM12000-A1 is a wide band, low noise, MMIC amplifier housed in a lead-free, small 8-lead ceramic package. It includes two integrated gain stages and employs series inductive feedback to obtain excellent noise figure and a good, 50-ohm, input and output impedance match over the 1.2 to 1.75 GHz band. The MAAM12000-A1 is fully monolithic, requires no external components and is provided in a low-cost, user-friendly, microwave package. The MAAM12000-A1 is ideally suited to receivers in GPS and DGPS applications and operates over both the L1 and L2 frequency bands. Because of its wide bandwidth, the MAAM12000-A1 can also be used as a driver, buffer or IF amplifier in numerous commercial and government system applications that require high gain, excellent linearity and low power consumption. The MAAM12000-A1 is manufactured in-house using a reliable, 0.5 micron, GaAs MESFET process. This product is 100% RF tested to ensure compliance to performance specifications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAM12000
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1200 to 1750 MHz
Maximum Gain 26 dB
Output Power 14 dBm
Noise Figure 1.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9805TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 600 to 1000 MHz
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
2.4-2.5 GHz WLAN Power Amplifier - SKY65135-31 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details