MACOM RF & MW LNA MAAM12000-A1

Description
MACOM's MAAM12000-A1 is a wide band, low noise, MMIC amplifier housed in a lead-free, small 8-lead ceramic package. It includes two integrated gain stages and employs series inductive feedback to obtain excellent noise figure and a good, 50-ohm, input and output impedance match over the 1.2 to 1.75 GHz band. The MAAM12000-A1 is fully monolithic, requires no external components and is provided in a low-cost, user-friendly, microwave package. The MAAM12000-A1 is ideally suited to receivers in GPS and DGPS applications and operates over both the L1 and L2 frequency bands. Because of its wide bandwidth, the MAAM12000-A1 can also be used as a driver, buffer or IF amplifier in numerous commercial and government system applications that require high gain, excellent linearity and low power consumption. The MAAM12000-A1 is manufactured in-house using a reliable, 0.5 micron, GaAs MESFET process. This product is 100% RF tested to ensure compliance to performance specifications.
Request a Quote Datasheet
Description
MACOM's MAAM12000-A1 is a wide band, low noise, MMIC amplifier housed in a lead-free, small 8-lead ceramic package. It includes two integrated gain stages and employs series inductive feedback to obtain excellent noise figure and a good, 50-ohm, input and output impedance match over the 1.2 to 1.75 GHz band. The MAAM12000-A1 is fully monolithic, requires no external components and is provided in a low-cost, user-friendly, microwave package. The MAAM12000-A1 is ideally suited to receivers in GPS and DGPS applications and operates over both the L1 and L2 frequency bands. Because of its wide bandwidth, the MAAM12000-A1 can also be used as a driver, buffer or IF amplifier in numerous commercial and government system applications that require high gain, excellent linearity and low power consumption. The MAAM12000-A1 is manufactured in-house using a reliable, 0.5 micron, GaAs MESFET process. This product is 100% RF tested to ensure compliance to performance specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - MAAM12000-A1 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
MAAM12000-A1
RF & MW LNA MAAM12000-A1
MACOM's MAAM12000-A1 is a wide band, low noise, MMIC amplifier housed in a lead-free, small 8-lead ceramic package. It includes two integrated gain stages and employs series inductive feedback to obtain excellent noise figure and a good, 50-ohm, input and output impedance match over the 1.2 to 1.75 GHz band. The MAAM12000-A1 is fully monolithic, requires no external components and is provided in a low-cost, user-friendly, microwave package. The MAAM12000-A1 is ideally suited to receivers in GPS and DGPS applications and operates over both the L1 and L2 frequency bands. Because of its wide bandwidth, the MAAM12000-A1 can also be used as a driver, buffer or IF amplifier in numerous commercial and government system applications that require high gain, excellent linearity and low power consumption. The MAAM12000-A1 is manufactured in-house using a reliable, 0.5 micron, GaAs MESFET process. This product is 100% RF tested to ensure compliance to performance specifications.

MACOM's MAAM12000-A1 is a wide band, low noise, MMIC amplifier housed in a lead-free, small 8-lead ceramic package. It includes two integrated gain stages and employs series inductive feedback to obtain excellent noise figure and a good, 50-ohm, input and output impedance match over the 1.2 to 1.75 GHz band. The MAAM12000-A1 is fully monolithic, requires no external components and is provided in a low-cost, user-friendly, microwave package. The MAAM12000-A1 is ideally suited to receivers in GPS and DGPS applications and operates over both the L1 and L2 frequency bands. Because of its wide bandwidth, the MAAM12000-A1 can also be used as a driver, buffer or IF amplifier in numerous commercial and government system applications that require high gain, excellent linearity and low power consumption. The MAAM12000-A1 is manufactured in-house using a reliable, 0.5 micron, GaAs MESFET process. This product is 100% RF tested to ensure compliance to performance specifications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAM12000-A1
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1200 to 1750 MHz
Maximum Gain 26 dB
Output Power 14 dBm
Noise Figure 1.35 dB
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31 GHz, 25 Watt GaN Power Amplifier - QPA2212D - Qorvo
Specs
Amplifier Type Power Amplifier
Applications SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
2.3 to 2.7 GHz WiMAX Power Amplifier Module - AWT6264R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 32 dB
Maximum Gain 32 dB
View Details