MACOM Broadband/CATV (75 Ohm) Line Amplifier MAAM-010145-TR1000

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) Line Amplifier - MAAM-010145-TR1000 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) Line Amplifier
MAAM-010145-TR1000
Broadband/CATV (75 Ohm) Line Amplifier MAAM-010145-TR1000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAM-010145-TR1000
Product Name Broadband/CATV (75 Ohm) Line Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 6000 to 16000 MHz
Minimum Gain ? to 18 dB
Maximum Gain 18 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
GPS/GLONASS/Galileo/Compass Low-Noise Amplifier - SKY65623-682LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1559 to 1606 MHz
Minimum Gain 16.5 dB
View Details
4 suppliers