MACOM 5 BIT Attenuator MAAD-009194-000100

Description
ATTEN,DIG,5 BIT,31DB,CONST PHASE Product overview: MAAD-009194-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 5 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-009194-0001 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ATTEN,DIG,5 BIT,31DB,CONST PHASE Product overview: MAAD-009194-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 5 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-009194-0001 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 BIT Attenuator - 852-MAAD-009194-000100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 BIT Attenuator
852-MAAD-009194-000100
5 BIT Attenuator 852-MAAD-009194-000100
ATTEN,DIG,5 BIT,31DB,CONST PHASE Product overview: MAAD-009194-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 5 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-009194-0001 00 can be used for catalog matching and distributor lookup.

ATTEN,DIG,5 BIT,31DB,CONST PHASE Product overview: MAAD-009194-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 5 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-009194-000100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAAD-009194-000100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 1dB ~ 31dB 0 Hz ~ 3 GHz 50 Ohms CR-12

RF Attenuators 1dB ~ 31dB 0 Hz ~ 3 GHz 50 Ohms CR-12

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 852-MAAD-009194-000100 MAAD-009194-000100
Product Name 5 BIT Attenuator Attenuators
Frequency 0.0 to 3 GHz 0.0 to 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
7dB DC-40GHz MMIC Attenuator - ATN07-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-RFSA2113TR13DKR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 16-LFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o202503N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details