MACOM Attenuators MAAA2000G

Description
RF Attenuators 40dB 0 Hz ~ 12 GHz 50 Ohms Die
Description
RF Attenuators 40dB 0 Hz ~ 12 GHz 50 Ohms Die
Datasheet
Datasheet Summary
Powered by GS/AI

The MAAA2000G is a GaAs MMIC voltage variable absorptive attenuator designed for broadband applications from DC to 12 GHz. It features a compact size and can be configured for single or dual bias control, allowing for easy cascading in circuit designs. The device offers low control current consumption and minimal phase shift, with a maximum matched attenuation of 20 dB when using dual bias. Key specifications include an insertion loss of 1.5 dB at 12 GHz, a voltage standing wave ratio (VSWR) of 1.8:1 at the same frequency, and a relative attenuation of 23 dB at 2 GHz. The MAAA2000G operates over a temperature range of -55°C to +85°C and is RoHS compliant. It is suitable for applications in WLAN, WiMAX, and MIMO systems, as well as in test equipment requiring fast switching speeds. The product is available in die form and requires careful handling to avoid damage.

Datasheet Summary
Powered by GS/AI

The MAAA2000G is a GaAs MMIC voltage variable absorptive attenuator designed for broadband applications from DC to 12 GHz. It features a compact size and can be configured for single or dual bias control, allowing for easy cascading in circuit designs. The device offers low control current consumption and minimal phase shift, with a maximum matched attenuation of 20 dB when using dual bias. Key specifications include an insertion loss of 1.5 dB at 12 GHz, a voltage standing wave ratio (VSWR) of 1.8:1 at the same frequency, and a relative attenuation of 23 dB at 2 GHz. The MAAA2000G operates over a temperature range of -55°C to +85°C and is RoHS compliant. It is suitable for applications in WLAN, WiMAX, and MIMO systems, as well as in test equipment requiring fast switching speeds. The product is available in die form and requires careful handling to avoid damage.

Suppliers

Company
Product
Description
Supplier Links
Attenuators - MAAA2000G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAAA2000G
Attenuators MAAA2000G
RF Attenuators 40dB 0 Hz ~ 12 GHz 50 Ohms Die

RF Attenuators 40dB 0 Hz ~ 12 GHz 50 Ohms Die

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number MAAA2000G
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20203N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 2240516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details
Digitally Controlled Attenuators - NDA-100-18000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.1000 GHz
View Details