MACOM RF Switches MA8334-001

Description
RF Switch IC General Purpose SPDT 1GHz 50Ohm 844-001
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 1GHz 50Ohm 844-001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-1127-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1127-ND
RF Switches 1465-1127-ND
RF Switch IC General Purpose SPDT 1GHz 50Ohm 844-001

RF Switch IC General Purpose SPDT 1GHz 50Ohm 844-001

Buy Now Datasheet
RF and Microwave Switch - MA8334-001 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MA8334-001
RF and Microwave Switch MA8334-001
MA8334 Series of Multi-Throw High Power Switch Modules are SPDT and SP3T Devices designed for usage from 10 MHz to 1000 MHz. They are rated to operate at 100 Watts CW RF power with Nominal 1.3:1 Source and Load VSWR in 50 ?. These switch modules are constructed using Ceramic-Hybrid technology and utilize PIN diode chips optimized for lower loss and higher operating reliability. These Switch Modules employ MACOM's High Voltage CERMACHIP PIN diodes for Lower Thermal Resistance and Lower Intermodulation Products. Application of the MA8334 switch modules include 100 W Incident Power T/R and Diversity Switches. Forward Bias Currents of + 50 mA @ +1V and Reverse Bias Voltages of -100V @ 0 mA are typical values for nominal Switch Operation.

MA8334 Series of Multi-Throw High Power Switch Modules are SPDT and SP3T Devices designed for usage from 10 MHz to 1000 MHz. They are rated to operate at 100 Watts CW RF power with Nominal 1.3:1 Source and Load VSWR in 50 ?. These switch modules are constructed using Ceramic-Hybrid technology and utilize PIN diode chips optimized for lower loss and higher operating reliability. These Switch Modules employ MACOM's High Voltage CERMACHIP PIN diodes for Lower Thermal Resistance and Lower Intermodulation Products. Application of the MA8334 switch modules include 100 W Incident Power T/R and Diversity Switches. Forward Bias Currents of + 50 mA @ +1V and Reverse Bias Voltages of -100V @ 0 mA are typical values for nominal Switch Operation.

Supplier's Site Datasheet
RF Switches - MA8334-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MA8334-001
RF Switches MA8334-001
RF Switch IC General Purpose SPDT 1 GHz 50Ohm 844-001

RF Switch IC General Purpose SPDT 1 GHz 50Ohm 844-001

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1465-1127-ND MA8334-001 MA8334-001
Product Name RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; 844-001 Ceramic
Operating Temperature -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Frequency Range 10 to 1000 MHz 10 to 1000 MHz 10 to 1000 MHz
Insertion Loss 0.3500 dB 0.3500 dB 0.3500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Full Fan-Out Matrix, 4 x 16, 900 - 2150 MHz, 4U, SMA - ZT-4X16NB-1 - Mini-Circuits
Specs
Connector SMA
Frequency Range 900 MHz
Insertion Loss 20.5 to 23 dB
View Details
RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details