MACOM RF and Microwave Switch MA4SW410

Description
The MA4SW410 is a SP4T series-shunt broad band switch made with MACOM's unique HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5, 268, 310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in a low loss, low dispersion glass. This hybrid combination of silicon and glass gives HMIC switches exceptional low loss and remarkable high isolation through low millimeter-wave frequencies. Applications These high performance switches are suitable for use in multi-band ECM, radar, and instrumentation control circuits where high isolation to insertion loss ratios are required. With a standard +5V/-5V, TTL controlled PIN diode driver, 50ns switching speeds are achieved.
Request a Quote Datasheet
Description
The MA4SW410 is a SP4T series-shunt broad band switch made with MACOM's unique HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5, 268, 310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in a low loss, low dispersion glass. This hybrid combination of silicon and glass gives HMIC switches exceptional low loss and remarkable high isolation through low millimeter-wave frequencies. Applications These high performance switches are suitable for use in multi-band ECM, radar, and instrumentation control circuits where high isolation to insertion loss ratios are required. With a standard +5V/-5V, TTL controlled PIN diode driver, 50ns switching speeds are achieved.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MA4SW410 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MA4SW410
RF and Microwave Switch MA4SW410
The MA4SW410 is a SP4T series-shunt broad band switch made with MACOM's unique HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5, 268, 310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in a low loss, low dispersion glass. This hybrid combination of silicon and glass gives HMIC switches exceptional low loss and remarkable high isolation through low millimeter-wave frequencies. Applications These high performance switches are suitable for use in multi-band ECM, radar, and instrumentation control circuits where high isolation to insertion loss ratios are required. With a standard +5V/-5V, TTL controlled PIN diode driver, 50ns switching speeds are achieved.

The MA4SW410 is a SP4T series-shunt broad band switch made with MACOM's unique HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5, 268, 310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in a low loss, low dispersion glass. This hybrid combination of silicon and glass gives HMIC switches exceptional low loss and remarkable high isolation through low millimeter-wave frequencies. Applications These high performance switches are suitable for use in multi-band ECM, radar, and instrumentation control circuits where high isolation to insertion loss ratios are required. With a standard +5V/-5V, TTL controlled PIN diode driver, 50ns switching speeds are achieved.

Supplier's Site Datasheet
RF Switches - 1465-1053-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1053-ND
RF Switches 1465-1053-ND
RF Switch IC General Purpose SP4T 20GHz Die

RF Switch IC General Purpose SP4T 20GHz Die

Buy Now Datasheet
RF Switches - MA4SW410 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MA4SW410
RF Switches MA4SW410
RF Switch IC General Purpose SP4T 20 GHz Die

RF Switch IC General Purpose SP4T 20 GHz Die

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number MA4SW410 1465-1053-ND MA4SW410
Product Name RF and Microwave Switch RF Switches RF Switches
Package Type Die Die
Frequency Range 50 to 26000 MHz 50 to 20000 MHz 50 to 20000 MHz
Insertion Loss 0.9000 dB 0.9000 dB 0.9000 dB
Isolation 34 dB 34 dB 34 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1897040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Millimeter Wave Switches (DC-50 GHz), 2 x Absorptive SP6T - RC-2SP6T-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details