MACOM RFFETs - MA4PK3000-1252 MA4PK3000-1252

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880896-MA4PK3000-125 2 Operating Temperature Range: -65°C ~ 175°C Features: RF Diode PIN - Single 3000V 17 A 75 W Chip Package: Die Package: Tray Family Name: MA4PK3000 Categories: Discrete Semiconductor Products Case / Package: Chip ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0070
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880896-MA4PK3000-125 2 Operating Temperature Range: -65°C ~ 175°C Features: RF Diode PIN - Single 3000V 17 A 75 W Chip Package: Die Package: Tray Family Name: MA4PK3000 Categories: Discrete Semiconductor Products Case / Package: Chip ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0070
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFFETs - MA4PK3000-1252 - 880896-MA4PK3000-1252 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - MA4PK3000-1252
880896-MA4PK3000-1252
RFFETs - MA4PK3000-1252 880896-MA4PK3000-1252
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880896-MA4PK3000-125 2 Operating Temperature Range: -65°C ~ 175°C Features: RF Diode PIN - Single 3000V 17 A 75 W Chip Package: Die Package: Tray Family Name: MA4PK3000 Categories: Discrete Semiconductor Products Case / Package: Chip ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0070

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880896-MA4PK3000-1252
Operating Temperature Range: -65°C ~ 175°C
Features: RF Diode PIN - Single 3000V 17 A 75 W Chip
Package: Die
Package: Tray
Family Name: MA4PK3000
Categories: Discrete Semiconductor Products
Case / Package: Chip
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0070

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 880896-MA4PK3000-1252
Product Name RFFETs - MA4PK3000-1252
Package Type SOT3; Chip
Unlock Full Specs
to access all available technical data

Similar Products

CSD17312Q5 30V N-Channel NexFET? Power MOSFET - CSD17312Q5 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
Discrete Semiconductor Products - Transistors - IGBTs - Modules - 996771-2PS13512E43W35222NOSA1 - Win Source Electronics
Specs
Transistor Type IGBT
Package Type SOT3
View Details
4 suppliers
MOSFETs - 1219546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details