MACOM RFFETs - MA4L062-134 MA4L062-134

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880891-MA4L062-134 Series: MA4L Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 75V 100 mA 5 W Chip Package: Die Package: Tray Family Name: MA4L062 Categories: Discrete Semiconductor Products Case / Package: Chip ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0070 Other Part Number: 1465-MA4L062-134CTIN ACTIVE, 1465-MA4L062-134DKR, 1465-MA4L062-134TR, 1465-MA4L062-134CT, 1465-MA4L062-134DKRI NACTIVE, 1465-MA4L062-134, 1465-MA4L062-134TR-N D
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880891-MA4L062-134 Series: MA4L Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 75V 100 mA 5 W Chip Package: Die Package: Tray Family Name: MA4L062 Categories: Discrete Semiconductor Products Case / Package: Chip ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0070 Other Part Number: 1465-MA4L062-134CTIN ACTIVE, 1465-MA4L062-134DKR, 1465-MA4L062-134TR, 1465-MA4L062-134CT, 1465-MA4L062-134DKRI NACTIVE, 1465-MA4L062-134, 1465-MA4L062-134TR-N D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFFETs - MA4L062-134 - 880891-MA4L062-134 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - MA4L062-134
880891-MA4L062-134
RFFETs - MA4L062-134 880891-MA4L062-134
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880891-MA4L062-134 Series: MA4L Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 75V 100 mA 5 W Chip Package: Die Package: Tray Family Name: MA4L062 Categories: Discrete Semiconductor Products Case / Package: Chip ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0070 Other Part Number: 1465-MA4L062-134CTIN ACTIVE, 1465-MA4L062-134DKR, 1465-MA4L062-134TR, 1465-MA4L062-134CT, 1465-MA4L062-134DKRI NACTIVE, 1465-MA4L062-134, 1465-MA4L062-134TR-N D

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880891-MA4L062-134
Series: MA4L
Operating Temperature Range: 175°C (TJ)
Features: RF Diode PIN - Single 75V 100 mA 5 W Chip
Package: Die
Package: Tray
Family Name: MA4L062
Categories: Discrete Semiconductor Products
Case / Package: Chip
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0070
Other Part Number: 1465-MA4L062-134CTINACTIVE, 1465-MA4L062-134DKR, 1465-MA4L062-134TR, 1465-MA4L062-134CT, 1465-MA4L062-134DKRINACTIVE, 1465-MA4L062-134, 1465-MA4L062-134TR-ND

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 880891-MA4L062-134
Product Name RFFETs - MA4L062-134
Package Type SOT3; Chip
Unlock Full Specs
to access all available technical data

Similar Products

CSD17506Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17506Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers
1150A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details