MACOM RF Switches MA4AGSW8-1

Description
RF Switch IC General Purpose SP8T Die
Datasheet
Description
RF Switch IC General Purpose SP8T Die
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MA4AGSW8-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MA4AGSW8-1
RF Switches MA4AGSW8-1
RF Switch IC General Purpose SP8T Die

RF Switch IC General Purpose SP8T Die

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number MA4AGSW8-1
Product Name RF Switches
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω - MSW2-50+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5000 MHz
View Details
RF Coaxial Switches - NMS2F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details