MACOM RFFETs - MA144769-287T MA144769-287T

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880845-MA144769-287T Operating Temperature Range: -65°C ~ 125°C Features: RF Diode Standard - Single 30V 50 mA 250 mW SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Family Name: MA144769 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0060 Other Part Number: 1465-MA144769-287T-N D, 1465-MA144769-287TCT , 1465-MA144769-287TDK R, 1465-MA144769-287TTR
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880845-MA144769-287T Operating Temperature Range: -65°C ~ 125°C Features: RF Diode Standard - Single 30V 50 mA 250 mW SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Family Name: MA144769 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0060 Other Part Number: 1465-MA144769-287T-N D, 1465-MA144769-287TCT , 1465-MA144769-287TDK R, 1465-MA144769-287TTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFFETs - MA144769-287T - 880845-MA144769-287T - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - MA144769-287T
880845-MA144769-287T
RFFETs - MA144769-287T 880845-MA144769-287T
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880845-MA144769-287T Operating Temperature Range: -65°C ~ 125°C Features: RF Diode Standard - Single 30V 50 mA 250 mW SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Family Name: MA144769 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0060 Other Part Number: 1465-MA144769-287T-N D, 1465-MA144769-287TCT , 1465-MA144769-287TDK R, 1465-MA144769-287TTR

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880845-MA144769-287T
Operating Temperature Range: -65°C ~ 125°C
Features: RF Diode Standard - Single 30V 50 mA 250 mW SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Family Name: MA144769
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0060
Other Part Number: 1465-MA144769-287T-ND, 1465-MA144769-287TCT, 1465-MA144769-287TDKR, 1465-MA144769-287TTR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 880845-MA144769-287T
Product Name RFFETs - MA144769-287T
Package Type SOT3; SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
View Details
2 suppliers
6-CHANNEL SUPERCAPACITOR AUTO BALANCING PCB - SABMB6 - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details
CSD18534Q5A 60V N-Channel NexFET Power? MOSFET - CSD18534Q5A - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers