Mini-Circuits Level 7, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz ADE-1+

Description
Low conversion loss, 5.0 dB Excellent L-R isolation, 55 dB Excellent IP3, 15 dBm
Request a Quote
Description
Low conversion loss, 5.0 dB Excellent L-R isolation, 55 dB Excellent IP3, 15 dBm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADE-1+ is a surface mount double-balanced frequency mixer designed for RF and LO frequencies from 0.5 to 500 MHz, with a low profile package in case style CD636. It features a typical conversion loss of 5.0 dB, 55 dB typical LO-RF isolation, and 15 dBm typical IP3. The device operates from -40°C to 85°C, supports up to 50 mW RF power, and is RoHS compliant. Operating with +7 dBm LO power, it maintains a 1.08 to 1.23 VSWR at the RF port across the band and exhibits 40 to 45 dB typical LO-IF isolation at mid-band.

Datasheet Summary
Powered by GS/AI

The ADE-1+ is a surface mount double-balanced frequency mixer designed for RF and LO frequencies from 0.5 to 500 MHz, with a low profile package in case style CD636. It features a typical conversion loss of 5.0 dB, 55 dB typical LO-RF isolation, and 15 dBm typical IP3. The device operates from -40°C to 85°C, supports up to 50 mW RF power, and is RoHS compliant. Operating with +7 dBm LO power, it maintains a 1.08 to 1.23 VSWR at the RF port across the band and exhibits 40 to 45 dB typical LO-IF isolation at mid-band.

Suppliers

Company
Product
Description
Supplier Links
Level 7, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz - ADE-1+ - Mini-Circuits
Brooklyn, NY, United States
Level 7, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz
ADE-1+
Level 7, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz ADE-1+
Low conversion loss, 5.0 dB Excellent L-R isolation, 55 dB Excellent IP3, 15 dBm
  • Low conversion loss, 5.0 dB
  • Excellent L-R isolation, 55 dB
  • Excellent IP3, 15 dBm
Supplier's Site Datasheet
RF Mixers - 3157-ADE-1+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC VHF/UHF 500kHz ~ 500MHz

RF Mixer IC VHF/UHF 500kHz ~ 500MHz

Buy Now Datasheet
RF Mixers - 3157-ADE-1+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC VHF/UHF 500kHz ~ 500MHz

RF Mixer IC VHF/UHF 500kHz ~ 500MHz

Buy Now Datasheet
RF Mixers - 3157-ADE-1+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC VHF/UHF 500kHz ~ 500MHz

RF Mixer IC VHF/UHF 500kHz ~ 500MHz

Buy Now Datasheet
500KHZ 500MHZ Rf Mixer - 861-ADE-1+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500KHZ 500MHZ Rf Mixer
861-ADE-1+
500KHZ 500MHZ Rf Mixer 861-ADE-1+
IC MIXER 500KHZ-500MHZ 6SMD Product overview: ADE-1+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHZ, 500MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 500KHZ, 500MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-1+ can be used for catalog matching and distributor lookup.

IC MIXER 500KHZ-500MHZ 6SMD Product overview: ADE-1+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHZ, 500MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 500KHZ, 500MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-1+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Mixers - ADE-1+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
ADE-1+
RF and Wireless - RF Mixers ADE-1+
IC MIXER 500KHZ-500MHZ 6SMD

IC MIXER 500KHZ-500MHZ 6SMD

Supplier's Site
Radio Frequency Chip/Antenna >> RF Mixers - ADE-1+ - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Mixers
ADE-1+
Radio Frequency Chip/Antenna >> RF Mixers ADE-1+
SMD-6P RF Mixers ROHS

SMD-6P RF Mixers ROHS

Supplier's Site Datasheet
RF Mixers - ADE-1+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
ADE-1+
RF Mixers ADE-1+
RF Mixer IC VHF/UHF 500kHz ~ 500MHz

RF Mixer IC VHF/UHF 500kHz ~ 500MHz

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number ADE-1+ 3157-ADE-1+DKR-ND 861-ADE-1+ ADE-1+ ADE-1+ ADE-1+
Product Name Level 7, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz RF Mixers 500KHZ 500MHZ Rf Mixer RF and Wireless - RF Mixers Radio Frequency Chip/Antenna >> RF Mixers RF Mixers
Package Type Surface Mount Surface Mount; 6-SMD, Flat Leads Tape & Reel (TR) Surface Mount; 6-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-JMS-1H+-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, J-Lead
RF 2 to 500 MHz
View Details
2 suppliers
RF Mixers - 3157-SYM-2+TR-ND - DigiKey
Mini-Circuits
Specs
Package Type Surface Mount; 6-SMD, No Lead
RF 2 to 1000 MHz
View Details
3 suppliers
RF Mixers - 3157-MAC-42MH+TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, No Lead
RF 1000 to 4200 MHz
View Details
2 suppliers
824MHZ 4.2GHZ Rf Mixer - 861-SIM-43LH+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Mixer Type ISM, PCN, WCDMA, VSAT, WIFI
Operating Temperature -40 to ? C (-40 to ? F)
View Details
5 suppliers