MIXER,LOW FREQUENCY Product overview: M8TH from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-M8TH can be used for catalog matching and distributor lookup.
The M8TH is a termination insensitive mixer, designed for use in military, wireless and test equipment applications. The design utilizes Schottky bridge quad diodes, broadBand ferrite baluns and internal loads to provide excellent performance without degradation due to external VSWR mismatches.
RF Mixer IC General Purpose Down Converter 1MHz ~ 3.4GHz TO-8
RF Mixer IC General Purpose Down Converter 1MHz ~ 3.4GHz TO-8
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-M8TH | M8TH | 1465-M8TH-ND | M8TH | M8TH |
| Product Name | Rf Mixer | RF Mixer | RF Mixers | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Tray | TO-8 | Surface Mount; TO-8 Style, 4 Lead | TO-8 Style, 4 Lead | |
| Mixer Type | General Purpose | ||||
| RF | 1 to 3400 MHz | 1 to 3400 MHz | 1 to 3400 MHz | 1 MHz | 1 to 3400 MHz |
| LO Power | +23 dBm | ||||
| Intercept Point (IP3) | 29 dBm |