The M79HC is a double balanced mixer, designed for use in military, commercial and test equipment applications. This mixer can also be used as a phase detector or bi-phase modulator since the IF port is DC coupled to the diodes. Environmental screening is available to MIL-STD-202, or MIL-DTL-28837, consult factory.
RF Mixer IC General Purpose Down Converter 7GHz ~ 18GHz
MIXER,MICROWAVE Product overview: M79HC from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-M79HC can be used for catalog matching and distributor lookup.
RF Mixer IC General Purpose Down Converter 7GHz ~ 18GHz
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | M79HC | 1465-M79HC-ND | 861-M79HC | M79HC | M79HC |
| Product Name | RF Mixer | RF Mixers | Rf Mixer | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Connectorized; SMA Connectorized | Module, SMA Connectors | Tray | Module, SMA Connectors | |
| LO Power | 20 | ||||
| Intercept Point (IP3) | 24 dBm | ||||
| RF | 7000 to 18000 MHz | 7000 to 18000 MHz | 7000 to 18000 MHz | 7000 to 18000 MHz | 7000 MHz |
| LO | 5000 to 18000 MHz |