The M53C is a triple balanced mixer, designed for use in military, commercial and test equipment applications. The design utilizes Schottky ring quad diodes and broadBand soft dielectric baluns to attain excellent performance. The use of high temperature solder and welded assembly processes used internally makes it ideal for use in manual, semi-automated assembly. Environmental screening is available to MIL-STD-883, MIL-STD-202, or MIL-DTL-28837, consult factory.
MIXER,MICROWAVE Product overview: M53C from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-M53C can be used for catalog matching and distributor lookup.
RF Mixer IC General Purpose Down Converter 2GHz ~ 26GHz
RF Mixer IC General Purpose Down Converter 2GHz ~ 26GHz
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | M53C | 861-M53C | 1465-M53C-ND | M53C | M53C |
| Product Name | RF Mixer | Rf Mixer | RF Mixers | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Connectorized; SMA Connectorized | Tray | Module, SMA Connectors | Module, SMA Connectors | |
| LO Power | +10 dBm | ||||
| Intercept Point (IP3) | 13 dBm | ||||
| RF | 2000 to 26000 MHz | 2000 to 26000 MHz | 2000 to 26000 MHz | 2000 to 26000 MHz | 2000 MHz |
| LO | 2000 to 26000 MHz |