MACOM RF Mixers M2B

Description
RF Mixer IC General Purpose Down Converter 10MHz ~ 1.6GHz TO-8
Request a Quote Datasheet
Description
RF Mixer IC General Purpose Down Converter 10MHz ~ 1.6GHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - 1465-M2B-ND - DigiKey
Thief River Falls, MN, United States
RF Mixers
1465-M2B-ND
RF Mixers 1465-M2B-ND
RF Mixer IC General Purpose Down Converter 10MHz ~ 1.6GHz TO-8

RF Mixer IC General Purpose Down Converter 10MHz ~ 1.6GHz TO-8

Buy Now Datasheet
Rf Mixer - 861-M2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Mixer
861-M2B
Rf Mixer 861-M2B
MIXER,DOUBLE BALANCED Product overview: M2B from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-M2B can be used for catalog matching and distributor lookup.

MIXER,DOUBLE BALANCED Product overview: M2B from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-M2B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - M2B - 850970-M2B - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - M2B
850970-M2B
RF Mixers - M2B 850970-M2B
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 850970-M2B Features: RF Mixer IC Package: Tray Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 850970-M2B
Features: RF Mixer IC
Package: Tray
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks

Buy Now Datasheet
RF Mixers - M2B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
M2B
RF Mixers M2B
RF Mixer IC General Purpose Down Converter 10MHz ~ 1.6GHz TO-8

RF Mixer IC General Purpose Down Converter 10MHz ~ 1.6GHz TO-8

Buy Now Datasheet
RF and Wireless - RF Mixers - M2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
M2B
RF and Wireless - RF Mixers M2B
MIXER,DOUBLE BALANCED

MIXER,DOUBLE BALANCED

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 1465-M2B-ND 861-M2B 850970-M2B M2B M2B
Product Name RF Mixers Rf Mixer RF Mixers - M2B RF Mixers RF and Wireless - RF Mixers
Package Type Surface Mount; TO-8 Style, 4 Lead Tray TO-8 Style, 4 Lead
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-75000-110000 - kTB Solutions
Specs
RF 75000 to 110000 MHz
IF 0.0 to 12000 MHz
Conversion Loss 10 dB
View Details
300 – 500 MHz High Gain and Linearity Diversity Downconversion Mixer - SKY73084-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
RF 300 to 500 MHz
IF 50 MHz
View Details
5 suppliers
RF Mixers - 3157-SYM-25DHW+DKR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, No Lead
RF 80 to 2500 MHz
View Details
5 suppliers