MACOM TRANSISTORS - Transistors (BJT) - Single - JANTXV2N5339 JANTXV2N5339

Description
Manufacturer: Aeroflex Metelics, Division of MACOM Win Source Part Number: 762254-JANTXV2N5339 Series: Military, MIL-PRF-19500/560 Packaging: Bulk Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-205AD, TO-39-3 Metal Can Mounting: SMD Power - Max: 1W Transistor Type: NPN Family Name: 2N5339 Categories: Discrete Semiconductor Products Manufacturer Package: TO-39 (TO-205AD) Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 1.2V @ 500mA, 5A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 60 @ 2A, 2V Alternative Parts (Cross-Reference): 2N5339; 2N5339; 2N5339 Lead Free; ; ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Aeroflex Metelics, Division of MACOM Win Source Part Number: 762254-JANTXV2N5339 Series: Military, MIL-PRF-19500/560 Packaging: Bulk Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-205AD, TO-39-3 Metal Can Mounting: SMD Power - Max: 1W Transistor Type: NPN Family Name: 2N5339 Categories: Discrete Semiconductor Products Manufacturer Package: TO-39 (TO-205AD) Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 1.2V @ 500mA, 5A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 60 @ 2A, 2V Alternative Parts (Cross-Reference): 2N5339; 2N5339; 2N5339 Lead Free; ; ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N5339 - 762254-JANTXV2N5339 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N5339
762254-JANTXV2N5339
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N5339 762254-JANTXV2N5339
Manufacturer: Aeroflex Metelics, Division of MACOM Win Source Part Number: 762254-JANTXV2N5339 Series: Military, MIL-PRF-19500/560 Packaging: Bulk Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-205AD, TO-39-3 Metal Can Mounting: SMD Power - Max: 1W Transistor Type: NPN Family Name: 2N5339 Categories: Discrete Semiconductor Products Manufacturer Package: TO-39 (TO-205AD) Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 1.2V @ 500mA, 5A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 60 @ 2A, 2V Alternative Parts (Cross-Reference): 2N5339; 2N5339; 2N5339 Lead Free; ; ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Aeroflex Metelics, Division of MACOM
Win Source Part Number: 762254-JANTXV2N5339
Series: Military, MIL-PRF-19500/560
Packaging: Bulk
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-205AD, TO-39-3 Metal Can
Mounting: SMD
Power - Max: 1W
Transistor Type: NPN
Family Name: 2N5339
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-39 (TO-205AD)
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 1.2V @ 500mA, 5A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 60 @ 2A, 2V
Alternative Parts (Cross-Reference): 2N5339; 2N5339; 2N5339 Lead Free; ;
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 762254-JANTXV2N5339
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTXV2N5339
Polarity NPN
Package Type TO-3; TO-39; SOT3
Packing Method Bulk; Bulk
IC(max) 0.1000 milliamps
Unlock Full Specs
to access all available technical data