MACOM TRANSISTORS - Transistors (BJT) - Single - JANTX2N6299 JANTX2N6299

Description
Manufacturer: Aeroflex Metelics, Division of MACOM Win Source Part Number: 133738-JANTX2N6299 Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Dimension: TO-213AA, TO-66-2 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 2V @ 80mA, 8A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 750 @ 4A, 3V Maximum Power Dissipation: 64W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Aeroflex Metelics, Division of MACOM Win Source Part Number: 133738-JANTX2N6299 Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Dimension: TO-213AA, TO-66-2 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 2V @ 80mA, 8A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 750 @ 4A, 3V Maximum Power Dissipation: 64W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6299 - 133738-JANTX2N6299 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6299
133738-JANTX2N6299
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6299 133738-JANTX2N6299
Manufacturer: Aeroflex Metelics, Division of MACOM Win Source Part Number: 133738-JANTX2N6299 Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Dimension: TO-213AA, TO-66-2 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 2V @ 80mA, 8A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 750 @ 4A, 3V Maximum Power Dissipation: 64W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Aeroflex Metelics, Division of MACOM
Win Source Part Number: 133738-JANTX2N6299
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Dimension: TO-213AA, TO-66-2
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 2V @ 80mA, 8A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 4A, 3V
Maximum Power Dissipation: 64W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 133738-JANTX2N6299
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N6299
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
QPL High Voltage Diode - JANTX1N6519 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details