MACOM Filters / Diplexers

Description
At MACOM we offer a range of filters and diplexers for CATV and MoCA® infrastructure subscriber equipment. Typical applications include HFC amplifiers and nodes, ONTs, STBs, eMTAs, and cable modems. Our filters and diplexers are available in covered and uncovered surface mount packages as MoCA-compliant LPFs, BPFs, diplex, and triplex filters with 75 ohm characteristic impedance (all ports) with North America, Europe, and Asia split.
Description
At MACOM we offer a range of filters and diplexers for CATV and MoCA® infrastructure subscriber equipment. Typical applications include HFC amplifiers and nodes, ONTs, STBs, eMTAs, and cable modems. Our filters and diplexers are available in covered and uncovered surface mount packages as MoCA-compliant LPFs, BPFs, diplex, and triplex filters with 75 ohm characteristic impedance (all ports) with North America, Europe, and Asia split.

Suppliers

Company
Product
Description
Supplier Links
Filters / Diplexers -  - MACOM
Lowell, MA, USA
Filters / Diplexers
Filters / Diplexers
At MACOM we offer a range of filters and diplexers for CATV and MoCA® infrastructure subscriber equipment. Typical applications include HFC amplifiers and nodes, ONTs, STBs, eMTAs, and cable modems. Our filters and diplexers are available in covered and uncovered surface mount packages as MoCA-compliant LPFs, BPFs, diplex, and triplex filters with 75 ohm characteristic impedance (all ports) with North America, Europe, and Asia split.

At MACOM we offer a range of filters and diplexers for CATV and MoCA® infrastructure subscriber equipment. Typical applications include HFC amplifiers and nodes, ONTs, STBs, eMTAs, and cable modems. Our filters and diplexers are available in covered and uncovered surface mount packages as MoCA-compliant LPFs, BPFs, diplex, and triplex filters with 75 ohm characteristic impedance (all ports) with North America, Europe, and Asia split.

Supplier's Site

Technical Specifications

  MACOM
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Name Filters / Diplexers
Device Type Diplexer
Package Type Surface Mount (optional feature); Flatpack (optional feature)
Insertion Loss -2 to 2.5 dB
RX (Low) 5 to 4500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

880-915MHz and 925-960MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(GSM35)-2S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
Duplexer - 5o40100650 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2 dB
View Details
Multiplexer - DP-2232 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Triplexer 1750 to 2300MHz - UIYTX135185A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details