MACOM RF Mixer ELCM-1HTR

Description
MACOM's ELCM-1H is a Low Cost, BroadBand, high performance Double Balanced Mixer designed for use in high volume wireless applications. The device has been optimized by careful selection of the Schottky Diode and Balun Transformer for excellent performance. ELCM-1H is available in an SM-87 surface mount package and reflows using standard soldering reflow profiles. Parts are packaged in tape & reel
Request a Quote
Description
MACOM's ELCM-1H is a Low Cost, BroadBand, high performance Double Balanced Mixer designed for use in high volume wireless applications. The device has been optimized by careful selection of the Schottky Diode and Balun Transformer for excellent performance. ELCM-1H is available in an SM-87 surface mount package and reflows using standard soldering reflow profiles. Parts are packaged in tape & reel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Mixer - ELCM-1HTR - Richardson RFPD
Downers Grove, IL, United States
RF Mixer
ELCM-1HTR
RF Mixer ELCM-1HTR
MACOM's ELCM-1H is a Low Cost, BroadBand, high performance Double Balanced Mixer designed for use in high volume wireless applications. The device has been optimized by careful selection of the Schottky Diode and Balun Transformer for excellent performance. ELCM-1H is available in an SM-87 surface mount package and reflows using standard soldering reflow profiles. Parts are packaged in tape & reel

MACOM's ELCM-1H is a Low Cost, BroadBand, high performance Double Balanced Mixer designed for use in high volume wireless applications. The device has been optimized by careful selection of the Schottky Diode and Balun Transformer for excellent performance. ELCM-1H is available in an SM-87 surface mount package and reflows using standard soldering reflow profiles. Parts are packaged in tape & reel

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Mixers
Product Number ELCM-1HTR
Product Name RF Mixer
Package Type SM-87
LO Power +17 dBm
RF 0.5000 to 500 MHz
LO 0.5000 to 500 MHz
IF 0.0 to 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - SKY73086-21 - 895275-SKY73086-21 - Win Source Electronics
Specs
Package Type Surface Mount; 36-MCM (6x6)
View Details
4 suppliers
MM1-0626HCH-2, GaAs MMIC Double Balanced Mixer - MM1-0626HCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type Double Balanced; mixers
RF 6000 to 26500 MHz
View Details
4 - 8.5 GHz (C, X Band) Fundamental Mixer - CMD251C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 17 dBm
Intercept Point (IP3) 21 dBm
View Details
2 suppliers
Balanced Mixers - NBM-5000-8000 - kTB Solutions
Specs
RF 5000 to 8000 MHz
LO 4500 to 8000 MHz
IF 500 to 3000 MHz
View Details