MIXER.LOW COST Product overview: CSM1-17 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-CSM1-17 can be used for catalog matching and distributor lookup.
RF Mixer IC Cellular Down Converter 1MHz ~ 1.5GHz SMD
The CSM1-17 is a double balanced mixer, designed for use in the high volume wireless applications. The design utilizes Schottky ring quad diodes and broadBand baluns to attain excellent performance.
RF Mixer IC Cellular Down Converter 1MHz ~ 1.5GHz SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-CSM1-17 | 1465-CSM1-17-ND | CSM1-17 | CSM1-17 | CSM1-17 |
| Product Name | Rf Mixer | RF Mixers | RF Mixer | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Tray | Surface Mount; 3-SMD, No Lead | Surface Mount; Surface Mount | 3-SMD, No Lead | |
| Mixer Type | Cellular | ||||
| RF | 1 to 1500 MHz | 1 to 1500 MHz | 10 to 1500 MHz | 1 to 1500 MHz | 1 MHz |
| LO Power | +17 dBm | ||||
| Intercept Point (IP3) | 27 dBm |