MACOM Attenuator CG40

Description
AMPLIFIER,CASCADED W/SMA CONNECT Product overview: CG40 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-CG40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AMPLIFIER,CASCADED W/SMA CONNECT Product overview: CG40 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-CG40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - 852-CG40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-CG40
Attenuator 852-CG40
AMPLIFIER,CASCADED W/SMA CONNECT Product overview: CG40 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-CG40 can be used for catalog matching and distributor lookup.

AMPLIFIER,CASCADED W/SMA CONNECT Product overview: CG40 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-CG40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 1465-CG40-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-CG40-ND
Attenuators 1465-CG40-ND
RF Attenuators 39dB 4.2MHz ~ 500GHz 50 Ohms Module, SMA Connectors

RF Attenuators 39dB 4.2MHz ~ 500GHz 50 Ohms Module, SMA Connectors

Buy Now Datasheet
Attenuators - CG40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
CG40
Attenuators CG40
RF Attenuators 39dB 500 MHz ~ 4 GHz 50 Ohms Module, SMA Connectors

RF Attenuators 39dB 500 MHz ~ 4 GHz 50 Ohms Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-CG40 1465-CG40-ND CG40
Product Name Attenuator Attenuators Attenuators
Frequency 0.5000 to 4 GHz 0.5000 to 4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-185-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
50OHM Attenuator - 852-AA103-72LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.0 to 2.5 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Coaxial Attenuator 30W – SMA - UIYCA30AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details