CG2H40025F is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CG2H40025F, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of RF and microwave applications. GaN HEMTs offer high efficiency, high gain and wide bandwidth capabilities making the CG2H40025F ideal for linear and compressed amplifier circuits. The transistor is available in a flange package
RF Mosfet HEMT 28V 250mA 6GHz 15dB 440166
RF MOSFET HEMT 28V 440166
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | RF Transistors |
| Product Number | CG2H40025F | 1465-CG2H40025F-ND | CG2H40025F |
| Product Name | RF Power Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Transistor Technology / Material | GaN | ||
| Package Type | Ceramic Flanged | 440166 | 440166 |
| Power Gain | 15 dB |