MACOM RF and Wireless - Attenuators AT-283-PIN

Description
Win Source Part Number: 1355223-AT-283-PIN Category: RF and Wireless - Attenuators Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: MACOM Technology Solutions Package: Bulk Product Status: Active Package / Case: CR-12 Base Product Number: AT-283 HTSUS: 8542.39.0001 ECCN: EAR99 Frequency Range: 0 Hz ~ 2 GHz Impedance: 50 Ohms Attenuation Value: 15.5dB
Request a Quote Datasheet
Description
Win Source Part Number: 1355223-AT-283-PIN Category: RF and Wireless - Attenuators Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: MACOM Technology Solutions Package: Bulk Product Status: Active Package / Case: CR-12 Base Product Number: AT-283 HTSUS: 8542.39.0001 ECCN: EAR99 Frequency Range: 0 Hz ~ 2 GHz Impedance: 50 Ohms Attenuation Value: 15.5dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - 1355223-AT-283-PIN - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - Attenuators
1355223-AT-283-PIN
RF and Wireless - Attenuators 1355223-AT-283-PIN
Win Source Part Number: 1355223-AT-283-PIN Category: RF and Wireless - Attenuators Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: MACOM Technology Solutions Package: Bulk Product Status: Active Package / Case: CR-12 Base Product Number: AT-283 HTSUS: 8542.39.0001 ECCN: EAR99 Frequency Range: 0 Hz ~ 2 GHz Impedance: 50 Ohms Attenuation Value: 15.5dB

Win Source Part Number: 1355223-AT-283-PIN
Category: RF and Wireless - Attenuators
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: MACOM Technology Solutions
Package: Bulk
Product Status: Active
Package / Case: CR-12
Base Product Number: AT-283
HTSUS: 8542.39.0001
ECCN: EAR99
Frequency Range: 0 Hz ~ 2 GHz
Impedance: 50 Ohms
Attenuation Value: 15.5dB

Buy Now Datasheet
50OHM Attenuator - 852-AT-283-PIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-AT-283-PIN
50OHM Attenuator 852-AT-283-PIN
RF ATTENUATOR 15.5DB 50OHM CR-12 Product overview: AT-283-PIN from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT-283-PIN can be used for catalog matching and distributor lookup.

RF ATTENUATOR 15.5DB 50OHM CR-12 Product overview: AT-283-PIN from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT-283-PIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 1465-1004-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1004-ND
Attenuators 1465-1004-ND
RF Attenuators 15.5dB 0Hz ~ 2GHz 50 Ohms CR-12

RF Attenuators 15.5dB 0Hz ~ 2GHz 50 Ohms CR-12

Buy Now Datasheet
Attenuators - AT-283-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT-283-PIN
Attenuators AT-283-PIN
RF Attenuators 15.5dB 0 Hz ~ 2 GHz 50 Ohms CR-12

RF Attenuators 15.5dB 0 Hz ~ 2 GHz 50 Ohms CR-12

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1355223-AT-283-PIN 852-AT-283-PIN 1465-1004-ND AT-283-PIN
Product Name RF and Wireless - Attenuators 50OHM Attenuator Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S6W2+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers
ATN03-0040PSM, 3dB DC-40GHz MMIC Attenuator - ATN03-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 2W 3GHz BNC - UIYCA2AB3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details