RF Amplifier IC General Purpose 1MHz ~ 2.05GHz TO-8
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 1465-A35-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 1 to 2050 MHz |
| Minimum Gain | 10 dB |
| Maximum Gain | 10 dB |