RF Amplifier IC General Purpose 5MHz ~ 600MHz TO-8
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 1465-A180-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 5 to 600 MHz |
| Minimum Gain | 16.5 dB |
| Maximum Gain | 16.5 dB |