TE Connectivity Data Bus Couplers 148945-000

Description
Configuration Features Connector Location : Side Number of Stubs : 8 Mechanical Attachment Polarization Code : A Product Type Features Coupler Type : Box Coupler Data Bus Connector Style : Bayonet Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Connector Location : Side Number of Stubs : 8 Mechanical Attachment Polarization Code : A Product Type Features Coupler Type : Box Coupler Data Bus Connector Style : Bayonet Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - 148945-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
148945-000
Data Bus Couplers 148945-000
Configuration Features Connector Location : Side Number of Stubs : 8 Mechanical Attachment Polarization Code : A Product Type Features Coupler Type : Box Coupler Data Bus Connector Style : Bayonet Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]

Configuration Features


  • Connector Location : Side
  • Number of Stubs : 8

Mechanical Attachment


  • Polarization Code : A

Product Type Features


  • Coupler Type : Box Coupler
  • Data Bus Connector Style : Bayonet

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 148945-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products

RF Plugs & Jacks - 1991073-1 - TE Connectivity
Specs
Package Type Plugin; Connectorized; Plug
Frequency Range 11000.00 MHz
View Details