Marki Microwave LLC CE13-0240, Elite 2-40 GHz Directional Coupler CE13-0240

Description
The CE13-0240 is a next generation broadband 2GHz to 40GHz, 13dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE13-0240 offers the best directivity, return loss, and coupling accuracy available on the market. Available as both a three port directional coupler and a four port bidirectional coupler, the CE13-0240 is an exceptional choice for broadband return loss measurements, power leveling, and signal monitoring applications. Sophisticated neural network design techniques combined with deep circuit knowledge and triplate stripline construction allow the Marki Elite Series of Couplers to provide superior performance to all other directional couplers available.
Request a Quote Datasheet
Description
The CE13-0240 is a next generation broadband 2GHz to 40GHz, 13dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE13-0240 offers the best directivity, return loss, and coupling accuracy available on the market. Available as both a three port directional coupler and a four port bidirectional coupler, the CE13-0240 is an exceptional choice for broadband return loss measurements, power leveling, and signal monitoring applications. Sophisticated neural network design techniques combined with deep circuit knowledge and triplate stripline construction allow the Marki Elite Series of Couplers to provide superior performance to all other directional couplers available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CE13-0240, Elite 2-40 GHz Directional Coupler - CE13-0240 - Marki Microwave LLC
Morgan Hill, CA, United States
CE13-0240, Elite 2-40 GHz Directional Coupler
CE13-0240
CE13-0240, Elite 2-40 GHz Directional Coupler CE13-0240
The CE13-0240 is a next generation broadband 2GHz to 40GHz, 13dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE13-0240 offers the best directivity, return loss, and coupling accuracy available on the market. Available as both a three port directional coupler and a four port bidirectional coupler, the CE13-0240 is an exceptional choice for broadband return loss measurements, power leveling, and signal monitoring applications. Sophisticated neural network design techniques combined with deep circuit knowledge and triplate stripline construction allow the Marki Elite Series of Couplers to provide superior performance to all other directional couplers available.

The CE13-0240 is a next generation broadband 2GHz to 40GHz, 13dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE13-0240 offers the best directivity, return loss, and coupling accuracy available on the market. Available as both a three port directional coupler and a four port bidirectional coupler, the CE13-0240 is an exceptional choice for broadband return loss measurements, power leveling, and signal monitoring applications. Sophisticated neural network design techniques combined with deep circuit knowledge and triplate stripline construction allow the Marki Elite Series of Couplers to provide superior performance to all other directional couplers available.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Couplers
Product Number CE13-0240
Product Name CE13-0240, Elite 2-40 GHz Directional Coupler
RF Coupler Type Uni-Directional; Bi-Directional
Unlock Full Specs
to access all available technical data

Similar Products

WR-28 High Directivity Waveguide Coupler, 10dB, 26.5-40 GHz - C10-2800WG - Marki Microwave LLC
Specs
Frequency Range 26500.00 to 40000.00 MHz
View Details
C17-0R512, DIRECTIONAL COUPLER - C17-0R512 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 500.00 to 12000.00 MHz
View Details
QH-0550, 3 dB Quadrature Hybrid - QH-0550 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 5000.00 to 50000.00 MHz
View Details
C16-0667, DIRECTIONAL COUPLER - C16-0667 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 6000.00 to 67000.00 MHz
View Details