Configuration Features Coupler Options : With Internal Terminator Number of Stubs : 2
Other Cable Assembly Length : 4.064 M [13.33 FT ]
Product Type Features Coupler Type : In-Line Microcoupler Data Bus Cable Type : 10613 (Double Optimized Shield Cable)
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Coupler Options : With Internal Terminator Number of Stubs : 2
Other Cable Assembly Length : 4.064 M [13.33 FT ]
Product Type Features Coupler Type : In-Line Microcoupler Data Bus Cable Type : 10613 (Double Optimized Shield Cable)
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Configuration Features Coupler Options : With Internal Terminator Number of Stubs : 2
Other Cable Assembly Length : 4.064 M [13.33 FT ]
Product Type Features Coupler Type : In-Line Microcoupler Data Bus Cable Type : 10613 (Double Optimized Shield Cable)
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Configuration Features
Coupler Options : With Internal Terminator
Number of Stubs : 2
Other
Cable Assembly Length : 4.064 M [13.33 FT ]
Product Type Features
Coupler Type : In-Line Microcoupler
Data Bus Cable Type : 10613 (Double Optimized Shield Cable)
Termination Features
Termination Method to Wire & Cable : Solder
Usage Conditions
Operating Temperature (Max) : 150 DEGC [302 DEGF ]