Macnaught USA, Inc. Macnaught M3 Industrial Grade Air Water Hose Reel Dual Pedestal Construction 300 PSI Shop and Truck Mount Duty 3/8 Inch x 50 FT M3D-AW-37550

Description
Retractable M3 Industrial Grade Air Water Hose Reel, Standard Retraction 3/8” x 50 ft All Macnaught M3 Standard Retraction Air Water Hose Reels are Industrial Grade, Dual Pedestal Design with Heat Treated Heavy Duty Gauge Steel, Reinforced Flanged edges, Easy to Service Ball Bearing swivel with 3/8” MNPT Brass Inlet Connection, 4 Direction Non-Snag Rollers, Adjustable Guide Arms, Premium 3/8” x 50 ft NBR Rubber Hose with Brass 3/8” MNPT Fitting, Rated to 300 PSI and suitable for operating in -40F to 176F Water and Air ( only ) applications. Lead Hose is not provided. Rated for Mobile Truck Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Air / Water Part No. M3D-AW-37550 Application Air / Water Hose Id 3/8" Hose Length 50’ WP (psi) 300PSI Net Weight 40lbs Case Blue Alloy Steel Hose Material NBR Rubber Hose with Brass ½” MNPT Fitting Max Temp -40°F to 226°F Reel Inlet 3/8” MNPT Hose Outlet 3/8” MNPT Warranty 3 Year Fully Serviceable √
Description
Retractable M3 Industrial Grade Air Water Hose Reel, Standard Retraction 3/8” x 50 ft All Macnaught M3 Standard Retraction Air Water Hose Reels are Industrial Grade, Dual Pedestal Design with Heat Treated Heavy Duty Gauge Steel, Reinforced Flanged edges, Easy to Service Ball Bearing swivel with 3/8” MNPT Brass Inlet Connection, 4 Direction Non-Snag Rollers, Adjustable Guide Arms, Premium 3/8” x 50 ft NBR Rubber Hose with Brass 3/8” MNPT Fitting, Rated to 300 PSI and suitable for operating in -40F to 176F Water and Air ( only ) applications. Lead Hose is not provided. Rated for Mobile Truck Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Air / Water Part No. M3D-AW-37550 Application Air / Water Hose Id 3/8" Hose Length 50’ WP (psi) 300PSI Net Weight 40lbs Case Blue Alloy Steel Hose Material NBR Rubber Hose with Brass ½” MNPT Fitting Max Temp -40°F to 226°F Reel Inlet 3/8” MNPT Hose Outlet 3/8” MNPT Warranty 3 Year Fully Serviceable √

Suppliers

Company
Product
Description
Supplier Links
Macnaught M3 Industrial Grade Air Water Hose Reel Dual Pedestal Construction 300 PSI Shop and Truck Mount Duty 3/8 Inch x 50 FT - M3D-AW-37550 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught M3 Industrial Grade Air Water Hose Reel Dual Pedestal Construction 300 PSI Shop and Truck Mount Duty 3/8 Inch x 50 FT
M3D-AW-37550
Macnaught M3 Industrial Grade Air Water Hose Reel Dual Pedestal Construction 300 PSI Shop and Truck Mount Duty 3/8 Inch x 50 FT M3D-AW-37550
Retractable M3 Industrial Grade Air Water Hose Reel, Standard Retraction 3/8” x 50 ft All Macnaught M3 Standard Retraction Air Water Hose Reels are Industrial Grade, Dual Pedestal Design with Heat Treated Heavy Duty Gauge Steel, Reinforced Flanged edges, Easy to Service Ball Bearing swivel with 3/8” MNPT Brass Inlet Connection, 4 Direction Non-Snag Rollers, Adjustable Guide Arms, Premium 3/8” x 50 ft NBR Rubber Hose with Brass 3/8” MNPT Fitting, Rated to 300 PSI and suitable for operating in -40F to 176F Water and Air ( only ) applications. Lead Hose is not provided. Rated for Mobile Truck Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Air / Water Part No. M3D-AW-37550 Application Air / Water Hose Id 3/8" Hose Length 50’ WP (psi) 300PSI Net Weight 40lbs Case Blue Alloy Steel Hose Material NBR Rubber Hose with Brass ½” MNPT Fitting Max Temp -40°F to 226°F Reel Inlet 3/8” MNPT Hose Outlet 3/8” MNPT Warranty 3 Year Fully Serviceable √

Retractable M3 Industrial Grade Air Water Hose Reel, Standard Retraction 3/8” x 50 ft

All Macnaught M3 Standard Retraction Air Water Hose Reels are Industrial Grade, Dual Pedestal Design with Heat Treated Heavy Duty Gauge Steel, Reinforced Flanged edges, Easy to Service Ball Bearing swivel with 3/8” MNPT Brass Inlet Connection, 4 Direction Non-Snag Rollers, Adjustable Guide Arms, Premium 3/8” x 50 ft NBR Rubber Hose with Brass 3/8” MNPT Fitting, Rated to 300 PSI and suitable for operating in -40F to 176F Water and Air ( only ) applications. Lead Hose is not provided.
Rated for Mobile Truck Mount Applications.

INCLUDES 3 YEAR WARRANTY!

Macnaught M3 Specifications Description Retractable Hose Reel for Air / Water
Part No. M3D-AW-37550
Application Air / Water
Hose Id 3/8"
Hose Length 50’
WP (psi) 300PSI
Net Weight 40lbs
Case Blue Alloy Steel
Hose Material NBR Rubber Hose with Brass ½” MNPT Fitting
Max Temp -40°F to 226°F
Reel Inlet 3/8” MNPT
Hose Outlet 3/8” MNPT
Warranty 3 Year
Fully Serviceable √

Supplier's Site

Technical Specifications

  Macnaught USA, Inc.
Product Category Reels
Product Number M3D-AW-37550
Product Name Macnaught M3 Industrial Grade Air Water Hose Reel Dual Pedestal Construction 300 PSI Shop and Truck Mount Duty 3/8 Inch x 50 FT
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Spring Rewind Reel - SSN800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Core Diameter 10.5 inch (267 mm)
View Details
Air Hose Reels - 2318582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Automatic
View Details
Industrial Automatic Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Type Of Reel Hose Reel
View Details