Mach III Clutch, Inc. NEMA Frame Torque Limiter T4C2H-21L

Description
Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when desired torque setting is established Mounting Torque limiter mounts between a c-face motor and gear reducer NEMA Frame Torque Limiter is not suitable for belt drive (pulley output) applications. Consult engineering Applications Momentary overload protection Torque limiters are not recommended in continuous slip or tension control applications. A SensiFlex® clutch or brake should be used instead. Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features No reset required after torque limiter slips Enclosed design with aluminum, clear anodized aluminum or stainless steel housing Torque setting is factory set at value specified by user Torque adjustment nut can not be manipulated without disassembly of the housing
Datasheet
Description
Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when desired torque setting is established Mounting Torque limiter mounts between a c-face motor and gear reducer NEMA Frame Torque Limiter is not suitable for belt drive (pulley output) applications. Consult engineering Applications Momentary overload protection Torque limiters are not recommended in continuous slip or tension control applications. A SensiFlex® clutch or brake should be used instead. Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features No reset required after torque limiter slips Enclosed design with aluminum, clear anodized aluminum or stainless steel housing Torque setting is factory set at value specified by user Torque adjustment nut can not be manipulated without disassembly of the housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA Frame Torque Limiter - T4C2H-21L - Mach III Clutch, Inc.
Walton, KY, USA
NEMA Frame Torque Limiter
T4C2H-21L
NEMA Frame Torque Limiter T4C2H-21L
Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when desired torque setting is established Mounting Torque limiter mounts between a c-face motor and gear reducer NEMA Frame Torque Limiter is not suitable for belt drive (pulley output) applications. Consult engineering Applications Momentary overload protection Torque limiters are not recommended in continuous slip or tension control applications. A SensiFlex® clutch or brake should be used instead. Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features No reset required after torque limiter slips Enclosed design with aluminum, clear anodized aluminum or stainless steel housing Torque setting is factory set at value specified by user Torque adjustment nut can not be manipulated without disassembly of the housing

Operation

  • Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload
  • Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut
  • Adjustment nut is locked in place by set screws when desired torque setting is established

Mounting

  • Torque limiter mounts between a c-face motor and gear reducer
  • NEMA Frame Torque Limiter is not suitable for belt drive (pulley output) applications. Consult engineering

Applications

  • Momentary overload protection
  • Torque limiters are not recommended in continuous slip or tension control applications. A SensiFlex® clutch or brake should be used instead.
  • Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM.

Design Features

  • No reset required after torque limiter slips
  • Enclosed design with aluminum, clear anodized aluminum or stainless steel housing
  • Torque setting is factory set at value specified by user
  • Torque adjustment nut can not be manipulated without disassembly of the housing
Supplier's Site Datasheet

Technical Specifications

  Mach III Clutch, Inc.
Product Category Torque Limiters and Slip Clutches
Product Number T4C2H-21L
Product Name NEMA Frame Torque Limiter
Device Slip clutch / Disengagement Torque Limiter
Torque 8.4 to 169.1 Ft-lbs (11.46 to 229 N-m)
Engagement Friction; Plate / Disc
Shaft In-line
Mounting Motor
Unlock Full Specs
to access all available technical data

Similar Products

For general detail on calibration see Page 8 from Chapter 13 - S9940YMSWC67X12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 1.9 Ft-lbs (2.54 N-m)
Diameter 2.62 inch (66.55 mm)
View Details
Overrunning Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Device Overrunning
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
Torque Limiter - RTL127-1 RTL127-2/RTL178-1 RTL178-2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Device Slip clutch / Disengagement Torque Limiter
Shaft In-line
Diameter 1.97 to 7.01 inch (50 to 178 mm)
View Details