Stock Drive Products & Sterling Instrument - SDP/SI For general detail on calibration see Page 8 from Chapter 13 S9940YMSWC67X08

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9940YMSWC67X08 is a spring-wrapped slip clutch designed for precise torque control in applications such as tension regulation and overload protection. It has a maximum slip torque of 1.695 N·m with a tolerance of ±0.170 N·m, a pilot diameter of 66.55 mm, and mounts via three tapped holes (M5 threads). The clutch supports bidirectional operation and uses corrosion-resistant materials for long life under continuous slip conditions. Its physical dimensions include an outer diameter of 47.8 mm, a bore diameter of 33.27 mm, and a length of 28.55 mm.

Datasheet Summary
Powered by GS/AI

The S9940YMSWC67X08 is a spring-wrapped slip clutch designed for precise torque control in applications such as tension regulation and overload protection. It has a maximum slip torque of 1.695 N·m with a tolerance of ±0.170 N·m, a pilot diameter of 66.55 mm, and mounts via three tapped holes (M5 threads). The clutch supports bidirectional operation and uses corrosion-resistant materials for long life under continuous slip conditions. Its physical dimensions include an outer diameter of 47.8 mm, a bore diameter of 33.27 mm, and a length of 28.55 mm.

Suppliers

Company
Product
Description
Supplier Links
For general detail on calibration see Page 8 from Chapter 13 - S9940YMSWC67X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
For general detail on calibration see Page 8 from Chapter 13
S9940YMSWC67X08
For general detail on calibration see Page 8 from Chapter 13 S9940YMSWC67X08
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Torque Limiters and Slip Clutches
Product Number S9940YMSWC67X08
Product Name For general detail on calibration see Page 8 from Chapter 13
Device Slip clutch / Disengagement Torque Limiter
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.4 to 2.1 Ft-lbs (0.5650 to 2.82 N-m)
Power 0.0201 HP
View Details
0.187
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.2 to 1.3 Ft-lbs (0.3390 to 1.81 N-m)
Power 0.0121 HP
View Details
0.25
Specs
Device Slip clutch / Disengagement Torque Limiter
Diameter 0.75 inch (19.05 mm)
Length 1.11 inch (28.19 mm)
View Details
For general detail on calibration see Page 8 from Chapter 13 - S9940YMSWC48X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.6 Ft-lbs (0.8470 N-m)
Diameter 1.87 inch (47.5 mm)
View Details