Macawber Group Dome Valves

Description
Originally patented in the late 1970′s, the Dome Valve is unique in its ability to open and close with a tight pressure seal in pneumatic conveying systems for abrasive materials. No other valve can achieve as long of a life in harsh environments like the Dome Valve. We are the original designers and patent holders of the Dome Valve. Pressure Valves – The Dome Valve: Pressure – up to 14 barg (200 psi) Design code – ASME sect. VIII Div. 1; PED; GB150 Sizes – 50 – 750 mm (2 – 30 in) Material – Iron, Carbon Steel, Stainless Steel Temperature – up to 345 ° C (660 ° F) Key Features: Inflatable seal self-compensates for wear as the valve is used. Valve can open and close through a static or moving column of material. Low-maintenance. Replacement time is quick. Temperature capabilities up to 500°C (1000°F) Cast or Stainless construction available. Teflon, Tungsten Carbide or other coatings available depending on customer need.
Datasheet
Description
Originally patented in the late 1970′s, the Dome Valve is unique in its ability to open and close with a tight pressure seal in pneumatic conveying systems for abrasive materials. No other valve can achieve as long of a life in harsh environments like the Dome Valve. We are the original designers and patent holders of the Dome Valve. Pressure Valves – The Dome Valve: Pressure – up to 14 barg (200 psi) Design code – ASME sect. VIII Div. 1; PED; GB150 Sizes – 50 – 750 mm (2 – 30 in) Material – Iron, Carbon Steel, Stainless Steel Temperature – up to 345 ° C (660 ° F) Key Features: Inflatable seal self-compensates for wear as the valve is used. Valve can open and close through a static or moving column of material. Low-maintenance. Replacement time is quick. Temperature capabilities up to 500°C (1000°F) Cast or Stainless construction available. Teflon, Tungsten Carbide or other coatings available depending on customer need.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dome Valves -  - Macawber Group
Maryville, TN, USA
Dome Valves
Dome Valves
Originally patented in the late 1970′s, the Dome Valve is unique in its ability to open and close with a tight pressure seal in pneumatic conveying systems for abrasive materials. No other valve can achieve as long of a life in harsh environments like the Dome Valve. We are the original designers and patent holders of the Dome Valve. Pressure Valves – The Dome Valve: Pressure – up to 14 barg (200 psi) Design code – ASME sect. VIII Div. 1; PED; GB150 Sizes – 50 – 750 mm (2 – 30 in) Material – Iron, Carbon Steel, Stainless Steel Temperature – up to 345 ° C (660 ° F) Key Features: Inflatable seal self-compensates for wear as the valve is used. Valve can open and close through a static or moving column of material. Low-maintenance. Replacement time is quick. Temperature capabilities up to 500°C (1000°F) Cast or Stainless construction available. Teflon, Tungsten Carbide or other coatings available depending on customer need.

Originally patented in the late 1970′s, the Dome Valve is unique in its ability to open and close with a tight pressure seal in pneumatic conveying systems for abrasive materials. No other valve can achieve as long of a life in harsh environments like the Dome Valve. We are the original designers and patent holders of the Dome Valve.

Pressure Valves – The Dome Valve:

  • Pressure – up to 14 barg (200 psi)
  • Design code – ASME sect. VIII Div. 1; PED; GB150
  • Sizes – 50 – 750 mm (2 – 30 in)
  • Material – Iron, Carbon Steel, Stainless Steel
  • Temperature – up to 345 ° C (660 ° F)

Key Features:

  • Inflatable seal self-compensates for wear as the valve is used.
  • Valve can open and close through a static or moving column of material.
  • Low-maintenance. Replacement time is quick.
  • Temperature capabilities up to 500°C (1000°F)
  • Cast or Stainless construction available. Teflon, Tungsten Carbide or other coatings available depending on customer need.
Supplier's Site Datasheet

Technical Specifications

  Macawber Group
Product Category Industrial Valves
Product Name Dome Valves
Valve Type Control Valve; Dome
Primary Material Cast Iron (optional feature); Stainless Steel (optional feature)
Media Powder Solids
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1223005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.50 inch (12.70 mm)
View Details
10-32 Threaded Ports, Selector Ball Valve - MBVT - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Manifold Mount -  Proportional Valves - E-PM-20-13-A0 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details