IMI Life Science 8mm CHIPSOL 14-211CA010HH++AYJ

Description
Compact 2/2 or 3/2 solenoid valve ideal for precise gas control. Its 8mm size and cartridge mounting make it ideal for pneumatic manifolds in point-of-care diagnostics or portable applications. Its life of hundreds of millions of cycles makes it extremely reliable even in the most demanding processes. 2/2, 3/2 NC/NO; Cartridge mounting Very compact design (ø 8 x 19 mm) Low power consumption (0,5 W) Long life up to 100 million cycles High flow to size ratio
Request a Quote Datasheet
Description
Compact 2/2 or 3/2 solenoid valve ideal for precise gas control. Its 8mm size and cartridge mounting make it ideal for pneumatic manifolds in point-of-care diagnostics or portable applications. Its life of hundreds of millions of cycles makes it extremely reliable even in the most demanding processes. 2/2, 3/2 NC/NO; Cartridge mounting Very compact design (ø 8 x 19 mm) Low power consumption (0,5 W) Long life up to 100 million cycles High flow to size ratio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8mm CHIPSOL - 14-211CA010HH++AYJ - IMI Life Science
Farmington, CT, United States
Compact 2/2 or 3/2 solenoid valve ideal for precise gas control. Its 8mm size and cartridge mounting make it ideal for pneumatic manifolds in point-of-care diagnostics or portable applications. Its life of hundreds of millions of cycles makes it extremely reliable even in the most demanding processes. 2/2, 3/2 NC/NO; Cartridge mounting Very compact design (ø 8 x 19 mm) Low power consumption (0,5 W) Long life up to 100 million cycles High flow to size ratio

Compact 2/2 or 3/2 solenoid valve ideal for precise gas control. Its 8mm size and cartridge mounting make it ideal for pneumatic manifolds in point-of-care diagnostics or portable applications. Its life of hundreds of millions of cycles makes it extremely reliable even in the most demanding processes.

  • 2/2, 3/2 NC/NO; Cartridge mounting
  • Very compact design (ø 8 x 19 mm)
  • Low power consumption (0,5 W)
  • Long life up to 100 million cycles
  • High flow to size ratio
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 14-211CA010HH++AYJ
Product Name 8mm CHIPSOL
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL - 01-211P204-H0+63111+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details
22mm INTERSOL - 09-321I-01430+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.40 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
8mm CHIPSOL MS - 14-213EM01-B6+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
32mm BACOSOL - 04-211-206-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details