Lee Co. (The) 250 Zero-Leak Check Valve

Description
This miniature, zero-leak check valve is only 0.25 inches in diameter and 0.78 inches in length. This check valve utilizes an elastomeric seat material to provide zero leakage in the checked direction. It is ideal for pneumatic and hydraulic applications with flow rates up to 1.7 GPM. Features Diameter: 0.25 inches Lohm Rate: 180 Lohms max Operating Pressures: Up to 3000 psi Leakage: 0 bubbles / minute
Request a Quote Datasheet
Description
This miniature, zero-leak check valve is only 0.25 inches in diameter and 0.78 inches in length. This check valve utilizes an elastomeric seat material to provide zero leakage in the checked direction. It is ideal for pneumatic and hydraulic applications with flow rates up to 1.7 GPM. Features Diameter: 0.25 inches Lohm Rate: 180 Lohms max Operating Pressures: Up to 3000 psi Leakage: 0 bubbles / minute
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250 Zero-Leak Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
250 Zero-Leak Check Valve
250 Zero-Leak Check Valve
This miniature, zero-leak check valve is only 0.25 inches in diameter and 0.78 inches in length. This check valve utilizes an elastomeric seat material to provide zero leakage in the checked direction. It is ideal for pneumatic and hydraulic applications with flow rates up to 1.7 GPM. Features Diameter: 0.25 inches Lohm Rate: 180 Lohms max Operating Pressures: Up to 3000 psi Leakage: 0 bubbles / minute

This miniature, zero-leak check valve is only 0.25 inches in diameter and 0.78 inches in length. This check valve utilizes an elastomeric seat material to provide zero leakage in the checked direction. It is ideal for pneumatic and hydraulic applications with flow rates up to 1.7 GPM.

Features

  • Diameter: 0.25 inches
  • Lohm Rate: 180 Lohms max
  • Operating Pressures: Up to 3000 psi
  • Leakage: 0 bubbles / minute
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 250 Zero-Leak Check Valve
Valve Type Check; Zero-Leak Check Valves
Unlock Full Specs
to access all available technical data

Similar Products

558 Series Press-In Flow Control Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details
250 Axial Flow Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
4.5 mm Press-in Vent Valve -  - Lee Co. (The)
Specs
Valve Type Vent Valves
Valve Size 0.18 inch (4.69 mm)
Connection Description Press-In - Into Plastic
View Details
558 LC Series Pressure Relief Valve, Forward Flow -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details