RS Components, Ltd. Solenoid Valves 1440818

Description
Solenoid valve 1-1/4" NO 220Vac
Request a Quote
Description
Solenoid valve 1-1/4" NO 220Vac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 1440818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solenoid Valves
1440818
Solenoid Valves 1440818
Solenoid valve 1-1/4" NO 220Vac

Solenoid valve 1-1/4" NO 220Vac

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 1440818
Product Name Solenoid Valves
Valve Type Solenoid
Primary Material Brass / Bronze; Brass
Media Gas; Gas, liquid
Maximum Pressure 174.05 psi (122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Solenoid Valves - 1367110 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Die cast aluminium
Media Air
View Details
Pneumatic Solenoid Valves - 2021540 - RS Components, Ltd.
Specs
Valve Type Solenoid
Media Air
Valve Size 0.12 inch (3.17 mm)
View Details
Filter Regulators - 1215676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 11.60 to 290.08 psi (8.17 to 204 m H2O)
Connection Description Threaded
View Details
Pneumatic Solenoid Valves - 2010497 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Polyoxymethylene
Media Air
View Details