MAC-MOD Analytical, Inc. HydroBond PS C8, HPLC Column, 3.0 x 100mm, 5um MMTG830105

Description
HydroBond HPLC columns from MAC-MOD Analytical are available in two unique bonding chemistries, each designed to give excellent peak shape and increased retention of polar analytes.
Datasheet
Description
HydroBond HPLC columns from MAC-MOD Analytical are available in two unique bonding chemistries, each designed to give excellent peak shape and increased retention of polar analytes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
HydroBond PS C8, HPLC Column, 3.0 x 100mm, 5um
MMTG830105
HydroBond PS C8, HPLC Column, 3.0 x 100mm, 5um MMTG830105
HydroBond HPLC columns from MAC-MOD Analytical are available in two unique bonding chemistries, each designed to give excellent peak shape and increased retention of polar analytes.

HydroBond HPLC columns from MAC-MOD Analytical are available in two unique bonding chemistries, each designed to give excellent peak shape and increased retention of polar analytes.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number MMTG830105
Product Name HydroBond PS C8, HPLC Column, 3.0 x 100mm, 5um
Packing Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X100 10 µm 2.1 x 150 mm - 79421 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
Allure®Basix Columns - USP L10 - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
RP8 HPLC Column, 5um, 300A, 4.6x250mm, 6% carbon load - OL-5-300/25 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details