MAC-MOD Analytical, Inc. ACE Excel CN, 5um, Ultra-Inert UHPLC Compatible Column, 300x3.0mm EXL1243003U

Description
ACE Excel columns are designed to take full advantage of low dispersion, ultra-high pressure UPLC and UHPLC instruments. The introduction of ACE Excel UHPLC columns gives chromatographers more choices to achieve better results with their UPLC and UHPLC instruments.
Datasheet
Description
ACE Excel columns are designed to take full advantage of low dispersion, ultra-high pressure UPLC and UHPLC instruments. The introduction of ACE Excel UHPLC columns gives chromatographers more choices to achieve better results with their UPLC and UHPLC instruments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ACE Excel CN, 5um, Ultra-Inert UHPLC Compatible Column, 300x3.0mm
EXL1243003U
ACE Excel CN, 5um, Ultra-Inert UHPLC Compatible Column, 300x3.0mm EXL1243003U
ACE Excel columns are designed to take full advantage of low dispersion, ultra-high pressure UPLC and UHPLC instruments. The introduction of ACE Excel UHPLC columns gives chromatographers more choices to achieve better results with their UPLC and UHPLC instruments.

ACE Excel columns are designed to take full advantage of low dispersion, ultra-high pressure UPLC and UHPLC instruments. The introduction of ACE Excel UHPLC columns gives chromatographers more choices to achieve better results with their UPLC and UHPLC instruments.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number EXL1243003U
Product Name ACE Excel CN, 5um, Ultra-Inert UHPLC Compatible Column, 300x3.0mm
Packing Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-3 12-20 µm 21.2 x 100 mm - 79186 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
LC Column Tubes 10mm ID x 1/2
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 5 cm (1.97 inch)
View Details
Bio-Scale MT20 Column - 751-0087 - Bio-Rad Laboratories, Inc.
Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0200 µm (7.87E-4 mils)
Column Length 5 cm (1.97 inch)
View Details