Bio-Rad Laboratories, Inc. Bio-Scale MT20 Column 751-0087

Description
Pkg of 1, 15 x 113 mm, high-resolution chromatography column, 19.4-21.9 ml, 500 psi  Bio-Scale MT empty columns can be packed with the support of your choice. These columns provide high resolution in most chromatography applications. Bio-Scale MT columns allow precise sample application and provide the low dead volume required for high-resolution separations. The four column sizes (2, 5, 10, and 20 ml) allow easy scale-up of separation and purification protocols. The optimized design allows easy packing, bed height adjustment, sample application, and equilibration. Bio-Scale MT columns are convenient for use with BioLogic systems or any medium- or high-pressure chromatography system. For more information, refer to bulletin 1970, which can be found under the Documents tab.
Description
Pkg of 1, 15 x 113 mm, high-resolution chromatography column, 19.4-21.9 ml, 500 psi  Bio-Scale MT empty columns can be packed with the support of your choice. These columns provide high resolution in most chromatography applications. Bio-Scale MT columns allow precise sample application and provide the low dead volume required for high-resolution separations. The four column sizes (2, 5, 10, and 20 ml) allow easy scale-up of separation and purification protocols. The optimized design allows easy packing, bed height adjustment, sample application, and equilibration. Bio-Scale MT columns are convenient for use with BioLogic systems or any medium- or high-pressure chromatography system. For more information, refer to bulletin 1970, which can be found under the Documents tab.

Suppliers

Company
Product
Description
Supplier Links
Bio-Scale MT20 Column - 751-0087 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Bio-Scale MT20 Column
751-0087
Bio-Scale MT20 Column 751-0087
Pkg of 1, 15 x 113 mm, high-resolution chromatography column, 19.4-21.9 ml, 500 psi  Bio-Scale MT empty columns can be packed with the support of your choice. These columns provide high resolution in most chromatography applications. Bio-Scale MT columns allow precise sample application and provide the low dead volume required for high-resolution separations. The four column sizes (2, 5, 10, and 20 ml) allow easy scale-up of separation and purification protocols. The optimized design allows easy packing, bed height adjustment, sample application, and equilibration. Bio-Scale MT columns are convenient for use with BioLogic systems or any medium- or high-pressure chromatography system. For more information, refer to bulletin 1970, which can be found under the Documents tab.

Pkg of 1, 15 x 113 mm, high-resolution chromatography column, 19.4-21.9 ml, 500 psi


Bio-Scale MT empty columns can be packed with the support of your choice. These columns provide high resolution in most chromatography applications. Bio-Scale MT columns allow precise sample application and provide the low dead volume required for high-resolution separations. The four column sizes (2, 5, 10, and 20 ml) allow easy scale-up of separation and purification protocols. The optimized design allows easy packing, bed height adjustment, sample application, and equilibration. Bio-Scale MT columns are convenient for use with BioLogic systems or any medium- or high-pressure chromatography system.

For more information, refer to bulletin 1970, which can be found under the Documents tab.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category HPLC Columns
Product Number 751-0087
Product Name Bio-Scale MT20 Column
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X300 Replacement Cartridges (2/pk) - 79130 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exclusion
Construction Material Stainless Steel
View Details
Silica HPLC Column, 5um, 300A, 4.6x100mm - S-5-300/10 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Econo-Column Chromatography Columns - 737-1032 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Shim-pack XR-ODS - High-performance Liquid Chromatography Columns - 228-41606-93 - Shimadzu Scientific Instruments, Inc.
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Pore Diameter 0.0120 µm (4.72E-4 mils)
View Details