MAC-MOD Analytical, Inc. ACE CN-300, 3µm, Ultra-Inert HPLC Column, 35x1.0mm ACE2143501

Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet
Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ACE CN-300, 3µm, Ultra-Inert HPLC Column, 35x1.0mm
ACE2143501
ACE CN-300, 3µm, Ultra-Inert HPLC Column, 35x1.0mm ACE2143501
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number ACE2143501
Product Name ACE CN-300, 3µm, Ultra-Inert HPLC Column, 35x1.0mm
Packing Diameter 3 µm (0.1181 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X200 10 µm 2.1 x 150 mm - 79394 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
Lithium Column - 0354675T - Pickering Laboratories, Inc.
Pickering Laboratories, Inc.
View Details
Allure®Basix Columns - USP L10 - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
RP8 HPLC Column, 5um, 300A, 4.6x250mm, 12% carbon load - O-5-300/25 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details