Miles Scientific (Analtech) RP8 HPLC Column, 5um, 300A, 4.6x250mm, 12% carbon load O-5-300/25

Description
Special features include: Superior selectivity and efficiency in the separation of proteins and biomolecules. High stability under extreme operating conditions. High recovery of analytes.
Description
Special features include: Superior selectivity and efficiency in the separation of proteins and biomolecules. High stability under extreme operating conditions. High recovery of analytes.

Suppliers

Company
Product
Description
Supplier Links
RP8 HPLC Column, 5um, 300A, 4.6x250mm, 12% carbon load - O-5-300/25 - Miles Scientific (Analtech)
Newark, DE, USA
RP8 HPLC Column, 5um, 300A, 4.6x250mm, 12% carbon load
O-5-300/25
RP8 HPLC Column, 5um, 300A, 4.6x250mm, 12% carbon load O-5-300/25
Special features include: Superior selectivity and efficiency in the separation of proteins and biomolecules. High stability under extreme operating conditions. High recovery of analytes.

Special features include:

Superior selectivity and efficiency in the separation of proteins and biomolecules.

High stability under extreme operating conditions.

High recovery of analytes.

Supplier's Site

Technical Specifications

  Miles Scientific (Analtech)
Product Category HPLC Columns
Product Number O-5-300/25
Product Name RP8 HPLC Column, 5um, 300A, 4.6x250mm, 12% carbon load
Pore Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 5 µm 4.6 x 150 mm PEEK - 79423 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
Flow Adaptor - 738-0017 - Bio-Rad Laboratories, Inc.
Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
UPLC / UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details
2.1mm Bio-Safe™ Column - 5050IP-05021-025-20 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material polymer
Column Length 2 cm (0.7874 inch)
View Details