MAC-MOD Analytical, Inc. ACE C18, 15µm, Ultra Inert HPLC Column, 4.6 x 150mm ACE1411546

Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet
Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ACE C18, 15µm, Ultra Inert HPLC Column, 4.6 x 150mm
ACE1411546
ACE C18, 15µm, Ultra Inert HPLC Column, 4.6 x 150mm ACE1411546
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number ACE1411546
Product Name ACE C18, 15µm, Ultra Inert HPLC Column, 4.6 x 150mm
Packing Diameter 15 µm (0.5906 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X200 10 µm 4.6 x 250 mm PEEK - 79357 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details
Econo-Column Chromatography Columns - 737-4252 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
SAX HPLC Column, 5um, 100A, 4.6x250mm - SAX-5-100/25 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Shim-pack XR-ODS - High-performance Liquid Chromatography Columns - 228-41606-93 - Shimadzu Scientific Instruments, Inc.
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Pore Diameter 0.0120 µm (4.72E-4 mils)
View Details