Bio-Rad Laboratories, Inc. Bio-Scale MT10 Column 751-0085

Description
Pkg of 1, 12 x 88 mm, high-resolution chromatography column, 9.5-11.3 ml, 600 psi  Bio-Scale MT empty columns can be packed with the support of your choice. These columns provide high resolution in most chromatography applications. Bio-Scale MT columns allow precise sample application and provide the low dead volume required for high-resolution separations. The four column sizes (2, 5, 10, and 20 ml) allow easy scale-up of separation and purification protocols. The optimized design allows easy packing, bed height adjustment, sample application, and equilibration. Bio-Scale MT columns are convenient for use with BioLogic systems or any medium- or high-pressure chromatography system. For more information, refer to bulletin 1970, which can be found under the Documents tab.
Description
Pkg of 1, 12 x 88 mm, high-resolution chromatography column, 9.5-11.3 ml, 600 psi  Bio-Scale MT empty columns can be packed with the support of your choice. These columns provide high resolution in most chromatography applications. Bio-Scale MT columns allow precise sample application and provide the low dead volume required for high-resolution separations. The four column sizes (2, 5, 10, and 20 ml) allow easy scale-up of separation and purification protocols. The optimized design allows easy packing, bed height adjustment, sample application, and equilibration. Bio-Scale MT columns are convenient for use with BioLogic systems or any medium- or high-pressure chromatography system. For more information, refer to bulletin 1970, which can be found under the Documents tab.

Suppliers

Company
Product
Description
Supplier Links
Bio-Scale MT10 Column - 751-0085 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Bio-Scale MT10 Column
751-0085
Bio-Scale MT10 Column 751-0085
Pkg of 1, 12 x 88 mm, high-resolution chromatography column, 9.5-11.3 ml, 600 psi  Bio-Scale MT empty columns can be packed with the support of your choice. These columns provide high resolution in most chromatography applications. Bio-Scale MT columns allow precise sample application and provide the low dead volume required for high-resolution separations. The four column sizes (2, 5, 10, and 20 ml) allow easy scale-up of separation and purification protocols. The optimized design allows easy packing, bed height adjustment, sample application, and equilibration. Bio-Scale MT columns are convenient for use with BioLogic systems or any medium- or high-pressure chromatography system. For more information, refer to bulletin 1970, which can be found under the Documents tab.

Pkg of 1, 12 x 88 mm, high-resolution chromatography column, 9.5-11.3 ml, 600 psi


Bio-Scale MT empty columns can be packed with the support of your choice. These columns provide high resolution in most chromatography applications. Bio-Scale MT columns allow precise sample application and provide the low dead volume required for high-resolution separations. The four column sizes (2, 5, 10, and 20 ml) allow easy scale-up of separation and purification protocols. The optimized design allows easy packing, bed height adjustment, sample application, and equilibration. Bio-Scale MT columns are convenient for use with BioLogic systems or any medium- or high-pressure chromatography system.

For more information, refer to bulletin 1970, which can be found under the Documents tab.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category HPLC Columns
Product Number 751-0085
Product Name Bio-Scale MT10 Column
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X100 5 µm 4.1 x 150 mm - 79812 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
LC Column Tubes 4.6mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details
Econo-Column Chromatography Columns - 737-0707 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
HPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Normally Bonded Phase (optional feature); Reversed Phase (optional feature); Ion Exclusion (optional feature); Ion Exchange (optional feature)
Packing Diameter 2.5 µm (0.0984 mils)
View Details