MAC-MOD Analytical, Inc. ACE C4, 5µm, Ultra-Inert HPLC Column, 250x4.0mm ACE1232504

Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet
Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ACE C4, 5µm, Ultra-Inert HPLC Column, 250x4.0mm
ACE1232504
ACE C4, 5µm, Ultra-Inert HPLC Column, 250x4.0mm ACE1232504
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number ACE1232504
Product Name ACE C4, 5µm, Ultra-Inert HPLC Column, 250x4.0mm
Packing Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 12-20 µm 101.6 x 250 mm - 79525 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Sodium Column - 1154150T - Pickering Laboratories, Inc.
Pickering Laboratories, Inc.
View Details
Viva Silica Columns - USP L3 - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase; HILIC Separation
Construction Material Stainless Steel
View Details
RP18 HPLC Column, 5um, 100A, 4.6x150mm, 12% carbon load - ODL-5-100/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details